location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 655 Wireless Keyboard and Mouse Combo (Bulk 10)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
655 Wireless Keyboard and Mouse Combo (Bulk 10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4R009A6#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188140123 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 10:12:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 655 Wireless Keyboard and Mouse Combo (Bulk 10)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless Mechanical
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Sleek, Stylish & Comfortable

This sleek, stylish keyboard includes legs that can be adjusted by up to 6 degrees while contoured keycaps and 2.0 mm travel delivers an accurate typing experience. A contoured mouse and grip design delivers every day comfort for left or right-handed users.

Customize to Optimize

Program 20+ keys on this keyboard with HP Accessory Center[1] so you can reduce keystrokes and work smarter in your most used apps. Plus you can easily customize mouse DPI settings to control cursor speed and sensitivity.

Free Your Mouse

Working on different surfaces can cause your mouse to work erratically. Problem solved with a Multi-Surface Sensor[4]. With better tracking, you’re now free to mouse on more surfaces like marble. Plus this new sensor is more power efficient for an increased battery life.

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Hot keys
Yes
Number of hot keys
19
Frequency band
2.4 GHz
Certification
CE; GS; FCC; RCM; BSMI; EAC; ICES; CULus; Oekraïne; India BIS; KCC; VCCI
Design
Backlight *
No
Product colour *
Black
LED indicators
Yes
Features
Wireless range
10 m
USB connector type
USB Type-A
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Service life of battery
20 month(s)
Mouse
Mouse included *
Yes
Movement resolution
4000 DPI
Buttons quantity
3
Mouse
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Mouse battery life
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196188139943; (ABU) 196188140031; (AC3) 196188140123
HP GTIN (EAN/UPC)
196188139943, 196188140031, 196188140123
Weight & dimensions
Keyboard dimensions (WxDxH)
428.22 x 115.47 x 18.06 mm
Keyboard weight
430 g
Mouse dimensions (WxDxH)
120.28 x 69.95 x 41.39 mm
Mouse weight
90 g
Weight
430 g
Packaging data
Package width
47 mm
Package depth
156 mm
Package height
537 mm
Package weight
860 g
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Harmonized System (HS) code
84716060