location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 455 Programmable Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
455 Programmable Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4R177A6#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188297674 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 10:51:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 455 Programmable Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless Mechanical
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Sleek, Stylish & Comfortable

Small adjustments make a big impact when it comes to typing accuracy. This sleek, stylish keyboard includes legs that can be adjusted by up to 6 degrees and contoured keycaps so you can strike the right key. Plus 2.0 mm travel delivers all-day comfort.

Customize to Optimize

Customize your keyboard with HP Accessory Center[1] to optimize how you work. Program 20+ keys with shortcuts so you can reduce keystrokes and work smarter in your most used apps.

Long Battery Life

Frequent battery changes are very frustrating. They can also drain your productivity and who needs that? Problem solved with a battery life that can last up to 20 months with LEDs turned off[4].

Easy to Keep Clean and Sanitary

Will withstand 1,000 cleanings using disinfecting wipes[3].

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Hot keys
Yes
Number of hot keys
19
Frequency band
2.4 GHz
Certification
CE; GS; FCC; RCM; BSMI; EAC; ICES; CULus; Oekraïne; India BIS; KCC; VCCI
Design
Backlight *
No
Product colour *
Black
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Battery capacity
20 mAh
Service life of battery
20 month(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196188297674; (ABU) 196188297766; (AC3) 196188297834
HP GTIN (EAN/UPC)
196188297674, 196188297766, 196188297834
Weight & dimensions
Keyboard dimensions (WxDxH)
428.22 x 115.47 x 18.06 mm
Keyboard weight
430 g
Weight
430 g
Packaging data
Package width
29 mm
Package depth
156 mm
Package height
459 mm
Package weight
630 g
Packaging content
Number of products included *
1 pc(s)
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Depth
115.5 mm
Height
18.1 mm
Width
428.2 mm
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 4 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)