location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 455 PROGRAMMABLE WIRELESS (FR) - Tastatur keyboard Home RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
455 PROGRAMMABLE WIRELESS KEYBOARD (FR) - Tastatur
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4R177AA#ABF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188160466 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 10:56:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 455 PROGRAMMABLE WIRELESS (FR) - Tastatur keyboard Home RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless Membrane
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Frequency band
2.4 GHz
Design
Backlight *
No
Island-style keyboard
Yes
Product colour *
Black
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Keyboard dimensions (WxDxH)
428.22 x 115.47 x 18.06 mm
Keyboard weight
430 g
Weight
430 g
Packaging data
Package width
29 mm
Package depth
156 mm
Package height
459 mm
Package weight
630 g
Packaging content
Number of products included *
1 pc(s)
Batteries included
Yes
Other features
Depth
115.5 mm
Height
18.1 mm
Width
428.2 mm
Logistics data
Pallet weight (imperial)
522.6 kg (1152.1 lbs)
Harmonized System (HS) code
84716060
Pallet gross weight
522.58 g
Country Distributor
Danmark 2 distributor(s)