location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One All-in-One System Model 145

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One All-in-One System Model 145
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WA22EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424390113 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 07:11:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Reinvent the Customer Experience (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Keep point-of-sale data safe on all sides (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage One All-in-One System Model 145
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14") Black
  • - Touchscreen
  • - Intel® Celeron® 2.2 GHz 2 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s) Card reader integrated
  • - Ethernet LAN Powered USB
More>>>
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Aspect ratio
16:9
Processor
Processor manufacturer
Intel
Processor family *
Intel® Celeron®
Processor model *
3965U
Processor cores
2
Processor threads
2
Processor frequency
2.2 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 620
Multimedia
Built-in speaker(s)
Yes
Number of speakers
1
Multimedia
Audio system
Realtek ALC3228
Card reader integrated
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
Powered USB
Yes
Serial ports quantity
5
Smart card reader
Yes
Design
Product colour
Black
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Weight & dimensions
Width
336.2 mm
Depth
216.4 mm
Height
17.6 mm
Weight
1.38 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Other features
Memory slots
1
Brand Image Product code Product Stock Price from
HP Engage One All-in-One System Model 145 HP Engage One All-in-One System Model 145
(show image)
4WA22EA#ABB Engage One All-in-One System Model 145 0.00
(excl. VAT)
0 (incl. VAT)
HP Engage One All-in-One System Model 145 HP Engage One All-in-One System Model 145
(show image)
4WA22EA#ABH Engage One All-in-One System Model 145 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Arab Emirates 2 distributor(s)