location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude Pro 15.6-inch Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude Pro 15.6-inch Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z514AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 09:52:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Prelude Pro 15.6-inch Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.6 cm (15.6") Grey
  • - Fabric
  • - Brand compatibility: HP
  • - 380 g
More>>>
Designed with sustainability in mind.

Made with 65% recycled external fabric[1] and finished with water-resistant coating, this laptop bag combines a lightweight and stylish design to encourage innovators and achievers to be their best selves wherever they go. And now it comes with a touch of olive color[2].

Designed around you.

The shoulder strap is adjustable and padded so you can hustle without restraints as you wade through a busy workday.

Stay organized on-the-go.

Protect your laptop from bumps and scrapes with a 15.6” diagonal padded compartment. Zippered pockets designed to keep your belongings organized and give you easy access to phone, wallet, and keys on-the-go.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Material *
Fabric
Product main colour *
Grey
Brand compatibility *
HP
Country of origin
China
Weight & dimensions
Width
406.4 mm
Weight & dimensions
Depth
285.8 mm
Height
6.99 mm
Weight
380 g
Package width
406.4 mm
Package depth
285.8 mm
Package height
6.99 mm
Package weight
420 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)