location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523Q8EA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548318315 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 20:00:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
HP 523Q8EA#ABH user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G4 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black 1000 W
  • - Intel Xeon W W-2235 3.8 GHz Processor cores: 6
  • - 16 GB DDR4-SDRAM 2933 MHz 1 x 16 GB
  • - 512 GB SSD Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Feature-rich functionality

The Z4 is ahead of its time with more standard features than any other single processor HP workstation. With multiple configuration options, you can choose the perfect blend of components that meet your performance requirements.

Visualization powerhouse

Visualize your project anytime with the power to move seamlessly between 3D CAD, rendering and simulation applications. The Z4 can easily handle tasks that require high frequency processing, multiple cores and high-powered GPUs for an optimized design process.

HP's most secure workstations

Advanced security features come standard on every Z4. Rest assured your device, identity and data are safe with security software like HP Client Security Suite Gen3[2] and HP Sure Start Gen3[10] featuring a self-healing BIOS.

Storage

Install pro-grade storage hardware and elevate your storage-bound apps without sacrificing standard PCIe slots.

Functional Design

The simply stunning design features front and rear handles, so you can easily relocate your system.

Space Saver

Save space within your office layout with a chassis that is 10% smaller than the previous generation.

Intel® Xeon® W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel® Xeon® W processor. [3]

Intel® Core™ X-Series processors

Experience disruptive price-performance on multi-threaded applications, or combined workflows such as simulation based design, with Intel® Core™ X-Series processors: the high-performance single-socket processors from Intel®. [8]

Graphics

Get serious about graphics and reach peak productivity with access to a breadth of NVIDIA® and AMD professional graphics from entry to high-end 3D. [4]

Quick connections

Multiple high-speed network connections are easy and speedy with dual embedded 1GbE LAN ports with Thunderbolt™ 3 technology* for fast data transfers. [6,9]

USB Type -C™

The optional dual front I/O USB 3.1 G2 Type C™ module lets you transfer data to devices using modern connection technology at higher data rates. [5]

Self-encryption drives

Optional self-encryption drives thwart outside access so your valuable IP won’t fall into the wrong hands. [4]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology. [1]

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2235
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
3.8 GHz
Processor cache
8.25 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
8x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel® C422
Audio chip
Realtek ALC221
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
ZCentral Remote Boost
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
Full volume encryption; HP Keyed Cable Lock Kit; HP Secure Erase; HP Sure Start Gen3; Kensington lock slot; Secure authentication; TPM 2.0 certified; HP Device Access Manager; HP Sure Click; HP BIOSphere Gen3; HP Client Security Manager Gen3; HP MIK/SCCM Gen2; Self Encrypting Drive (SED); HP Wolf Security Pro Edition
HP GTIN (EAN/UPC)
196548318346
HP segment
Business
Power
Power supply *
1000 W
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
386 mm
Depth *
169 mm
Height *
445 mm
Weight *
10.2 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard layout
QWERTY
Logistics data
Harmonized System (HS) code
8471500000
Display
Display included *
No
Other features
Number of free internal memory expansion slots
1
Keyboard type
USB
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)