- - Performance Workstation Black 525 W
- - Intel Xeon W w3-2425 3 GHz Processor cores: 6
- - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
- - 512 GB SSD DVD±RW
- - NVIDIA RTX A4000 16 GB
- - Ethernet LAN
- - Windows 11 Pro
HP Z4 G5 Intel Xeon W w3-2425 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel Xeon W processor.[1]
The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.
Tackle advanced video editing, machine learning and simulation projects
Accelerate your workflow. Power through memory-intensive workloads with fast rendering, simulation, machine learning and video editing performance.
Master intense workflows with up to 2 high-end professional GPUs, 26 cores[1] in a next-gen Intel Xeon W processor, and 512 GB of memoryq[2]. Easily expand as work evolves with tool-less access, 5 PCIe slots, and 2 front accessible NVMe bays.[3]
Push your desktop workstation without disruptive noise. Smart fan control keeps the system whisper-quiet by tuning fan speeds in real-time using over 20 temperature sensors. Precisely placed vents and ducts streamline airflow and heat removal.
Accelerate AI development and inferencing with the Z4 AI workstation, with up to 2 NVIDIA RTX™ 6000 Ada Generation GPUs[4] delivering up to 2,914 AI TOPS for advanced AI. Process proprietary data securely on a local workstation to gain insights faster.
At HP, we care about the impact our products have on our people, communities, and planet. That’s why the Z4 contains 40% recycled plastics,[5] 10% recycled metal, 100% sustainably sourced outer box packaging, and is EPEAT Gold Climate+ registered.[6,7]
















