location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 Rack G5 Intel Xeon W w3-2425 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation AI Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 Rack G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5E8R5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961076141 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 18:56:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2025
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 Rack G5 Intel Xeon W w3-2425 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation AI Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black 675 W
  • - Intel Xeon W w3-2425 3 GHz Processor cores: 6
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA T400 4 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel Xeon W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel Xeon W processor.[1]

Ultra Fast Memory Configurations

Accelerate your workflow and power through memory-intensive workloads with fast visualization, advanced visual effects, and rendering.

Expansion Slots

Support the highest performance workflows, today and beyond.

Power Supply

With dual power supply, you have power to stay up and running. Choose an aggregated option—combining two 675W power supplies—or a redundant option for critical workflows.

Workhorse Power. Compact 1U size

This 1U workstation packs impressive power for advanced VFX, 3D modeling, and rendering. Get an Intel Xeon W-series CPU,[1] support for entry or high-end graphics, and large memory configurations, all with room to upgrade and expand.

Upgrade and expand with ease

Invest in the technology you need now and expand as the compute demands of your workforce evolve. With an easily accessible, tool-less design, get access to add or swap components—like graphics, memory, and storage.

Accelerating advanced AI in-house

Accelerate AI development and inferencing with the Z4 Rack AI workstation, support for entry or high-end graphics delivering impressive AI TOPS for advanced AI. Achieve insights faster by securely handling data on your local workstation.

Designed with the planet in mind

At HP, we care about the impact our products have on our people, communities, and the planet. Z products are designed with sustainability at the forefront. So, you can take pride in choosing Z, knowing that you are helping protect our shared future.[2]

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
w3-2425
Processor cores
6
Processor threads
12
Processor boost frequency
4.2 GHz
Processor frequency *
3 GHz
Processor cache
15 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
4800 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA T400
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Rack-mounted chassis
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
Czech Republic
Performance
Market positioning
Performance
Motherboard chipset
Intel W790
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Privacy Settings; HP Desktop Support Utilities; HP Manageability Integration Kit; HP Notifications; HP Anyware; HP Data Science Stack; HP Services Scan; HP Data Science Stack Manager; myHP
Brand-specific features
HP Support Assistant
Yes
HP Security tools
Full volume encryption; HP Secure Erase; Kensington lock slot; Secure authentication; TPM 2.0 certified; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Self-Encrypted Drives
HP Management tools
HP Anyware Remote System Controller; HP Client Management Script Library (download); HP Cloud Recovery; HP Driver Packs; HP Image Assistant Gen5 (download)
HP Artificial Intelligence
AI Workstation
HP GTIN (EAN/UPC) with options
(AB8) 197961076134; (ABB) 197961080025; (ABD) 197961076141
HP GTIN (EAN/UPC)
197961076134, 197961080025, 197961076141
HP segment
Business
Power
Power supply *
675 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
438 mm
Depth *
656 mm
Height *
43 mm
Weight *
9.5 kg
Display
Display included *
No
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true https://kaas.hpcloud.hp.com/pdf-public/pdf_8550076_en-US-1.pdf
Other features
Manufacturer warranty
1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country.
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)