location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro t550 2 GHz Windows 10 IoT Enterprise 1.3 kg Black J6412

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro t550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0M8EA#UUG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192334676 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 11:16:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro t550 2 GHz Windows 10 IoT Enterprise 1.3 kg Black J6412
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® J6412 2 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 64 GB eMMC
  • - Intel® UHD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
More>>>
Space-saving design

Designed for a versatile workspace and specially equipped for team engagement with diverse communications.[2]

Productivity. Performance

Share ideas and content with seamless communications[2], powered by the Intel® Celeron® J-Series processor.[1]

Coming soon: HP Cloud Endpoint Manager

Skillfully deploy and manage your Pro t550 Thin Clients with real-time monitoring in the cloud or on-prem.[3]

Processor
Processor frequency *
2 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor model
J6412
Processor cores
4
Processor threads
4
L2 cache
1.5 MB
L3 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Graphics
On-board graphics card model
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Combo headphone/mic port
Yes
DC-in jack
Yes
DisplayPorts quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
45 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
35 mm
Depth
200 mm
Height
200 mm
Weight
1.3 kg
Brand-specific features
HP GTIN (EAN/UPC)
197192334584
Packaging content
Mouse included
Yes
Keyboard included
Yes
Mouse connectivity
Wired
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)