location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T250 24-in Printer 2025 edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T250 24-in Printer 2025 edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HB06D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701026488 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2025 14:31:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet T250 24-in Printer 2025 edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - 610 x 1897 mm Cut sheets Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN Wi-Fi
More>>>
INTUITIVE—Easy, effortless printing

Simplify printing with the new HP Click Print solutions—save time with real-print preview.[2]
With an accessory, print multi-size A4/A to A1/D projects without manually switching the media source.[3]
Print your jobs and manage your plotter virtually anywhere, anytime with the HP app.[4]

RESPONSIBLY DESIGNED—Reduce energy and plastic use

Save 65% energy[5] with the printer on/off auto scheduler and enjoy efficient ink maintenance routines[6].
Minimize plastic waste by more than 70% with a new molded fiber packaging and removal of most plastic bags.[7]
Made with at least 40% recycled plastic[8] and the first HP large format printer containing recycled metal.[9]
Certified by UL ECOLOGO.[10] Registered in EPEAT Gold and achieves EPEAT Climate+[11].

OPTIMIZED—Fits the way you work

Save space with the world's smallest plotters[1] designed to fit your office.
Avoid waiting by the printer with printing as fast as 30 seconds per A1/D plot.[12]
Protect your printer from cyberthreats with HP Wolf Essential Security.
Get high-quality results—HP Bright Office Inks deliver better line accuracy[13] and up to 34% more gamut.[14]

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
URF, JPEG
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
1 (cyan, magenta, yellow, black)
Print speed (normal quality, A1)
76 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
610 x 1897 mm
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Maximum roll diameter
10 cm
Roll weight (rear roll)
4.1 kg
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint
Performance
Product colour *
Grey
Built-in display *
No
Internal memory
512 MB
Introduction year
2024
Performance
Certification
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC/RED Directives), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI); Certified as Class B product: Korea (KCC)
HP segment
Business
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (standby)
0.2 W
Power consumption (typical)
35 W
Power consumption (sleep)
2.1 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1013 mm
Depth
440 mm
Height
285 mm
Weight
21.5 kg
Packaging data
Package width
1155 mm
Package depth
575 mm
Package height
405 mm
Package weight
27 kg
Bundled software
HP Click App for Windows and macOS, HP Click Driver for Windows 11, HP app for Windows, macOS, Android and iOS
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)