location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 G8 Intel® Core™ i5 256 GB 33 cm (13") 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x2 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5P775EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548819034 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2025 08:57:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 G8 Intel® Core™ i5 256 GB 33 cm (13") 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Silver
  • - 33 cm (13") 1920 x 1280 pixels IPS
  • - Intel® Core™ i5 i5-1135G7
  • - 256 GB SSD
  • - Front camera
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 47 Wh
  • - Windows 11 Pro
More>>>
Power in sophisticated style

The stunning HP Elite x2 is crafted from durable premium CNC aluminum with diamond cut accents. Power your business applications with an 11th Gen Intel® Core™ processor.[2]

Ultralight with reliable connectivity

This ultralight device still delivers full performance and connectivity with gigabit-speed Wi-Fi 6.[4,5] A kickstand helps stabilize the PC and Tile™ [5] can help you locate your PC if it’s misplaced.

Multi-layered security protection

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense. From the BIOS to the browser, above, in, and below the OS, these constantly evolving solutions help protect your PC from modern threats.[8]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.

High performance, high portability

Help speed up demanding business applications with a quad-core 11th Gen Intel® Core™ processor, with breakthrough Intel® Iris® Xe graphics. [2]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [3]

Display
Display diagonal *
33 cm (13")
Display resolution *
1920 x 1280 pixels
Panel type *
IPS
Display brightness
400 cd/m²
Display glass type
Corning Glass
Anti-glare screen
Yes
HD type
WUXGA+
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-1135G7
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor cache
8 MB
Processor cache type
L3
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
No
Storage media *
SSD
SSD interface
PCI Express
NVMe
Yes
Graphics
Graphics card family
Intel
Graphics card
Iris Xe Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Number of microphones
3
Speakers manufacturer
Bang & Olufsen
Audio system
B&O PLAY
Camera
Front camera *
Yes
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
Combo headphone/mic port
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Silver
HP segment
Business
Performance
Password protection type
BIOS, Power on, User
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Trusted Platform Module (TPM)
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Software
Platform *
Windows
Operating system installed *
Windows 11 Pro
Processor special features
Embedded options available
No
Idle States
Yes
Intel Software Guard Extensions (Intel SGX)
No
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
47 Wh
Number of battery cells
2
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Sustainability
Sustainability compliance
Yes
Sustainable technologies and materials
Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width
289.3 mm
Depth
215.8 mm
Height
8.8 mm
Weight
1.17 kg
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Packaging content
Keyboard included
No
Stylus pen
No
Brand-specific features
HP GTIN (EAN/UPC)
197497058345
Logistics data
Harmonized System (HS) code
8471300000
Other features
Optical drive type
No
Pointing device
Clickpad
Pre-installed software
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP Noise Cancellation Software; HP Support Assistant; HP Easy Clean; Buy Office (Sold separately); HP Power Manager; HP WorkWell; myHP; HP Privacy Settings; Touchpoint Customizer for Commercial; HP Notifications; HP QuickDrop; HP Wireless Button Driver
SSD capacity
256 GB
Display diagonal (metric)
33 cm
Numeric keypad
No
On-board graphics card
Yes
Total storage capacity
256 GB
Introduction year
2023
Country Distributor
Nederland 1 distributor(s)