location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1TB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB PCIe-4x4 NVMe M.2 SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5R8Y0AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337563391 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:01:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2025
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 1TB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB M.2 PCI Express 4.0
  • - NVMe
  • - Component for: Laptop
More>>>
Features
SSD capacity *
1 TB
SSD form factor *
M.2
Interface *
PCI Express 4.0
NVMe *
Yes
Component for *
Laptop
PCI Express interface data lanes
x4
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Width
22 mm
Depth
80 mm
Height
2.38 mm
Weight
9 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Other features
Compatible products
HP ZBook Firefly 14 G9 Mobile Workstation; HP ZBook Firefly 16 G9 Mobile Workstation; HP Zhan99 G4 Mobile Workstation; HP ZBook Studio 16 G9 Mobile Workstation; HP ZBook Power 15 G9 Mobile Workstation; HP ZBook Fury 15.6 G9 Mobile Workstation; HP ZBook Fury 16 G9 Mobile Workstation; HP Elite Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC; HP Elite Dragonfly 13.5 inch G3 Notebook PC; HP EliteBook 1040 14 inch G9 Notebook PC; HP Elite x360 1040 14 inch G9 2-in-1 Notebook PC; HP Elite x360 830 13.3 inch G9 2-in-1 Notebook PC; HP EliteBook 830 G9 Notebook PC ; HP EliteBook 840 G9 Notebook PC; HP EliteBook 860 G9 Notebook PC; HP EliteBook 835 G9 Notebook PC; HP EliteBook 845 G9 Notebook PC; HP EliteBook 865 G9 Notebook PC; HP Elitebook 640 G9 Notebook PC; HP Elitebook 650 G9 Notebook PC; HP Elitebook 645 G9 Notebook PC; HP Elitebook 655 G9 Notebook PC; HP Pro x360 435 G9 Notebook PC; HP ProBook 440 G9 Notebook PC; HP ProBook 450 G9 Notebook PC; HP ProBook 445 G9 Notebook PC; HP ProBook 455 G9 Notebook PC; HP Zhan 66 Pro 14 G5 Notebook PC; HP Zhan 66 Pro A 14 G5 Notebook PC
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
España 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 1 distributor(s)
Sverige 1 distributor(s)