location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Pro 6420 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Pro 6420 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5SE45B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721022363 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2024 00:02:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2024
Product end of life date
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Pro 6420 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 10 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Mopria Print Service
  • - USB port Wi-Fi
  • - Internal memory: 128 MB Built-in processor 800 MHz
  • - 6.16 kg
More>>>
Loaded with everything. Except complications.

Work fast and hands-free – the 35-page auto-feeder helps you complete scan and copy jobs quickly.
Easily print, scan, and copy everyday documents from your smartphone, using HP Smart app.[1]
Save time by sending a mobile fax from your smartphone, tablet, or PC for 24 months, with HP Smart app.[6]
Easily handle tasks and get a lot from one device – print, scan, and copy.

Print then and there. From anywhere.[1]

Get started fast with simple setup that guides you through each step, using HP Smart app.[1]
Self-healing Wi-Fi™ automatically detects and resolves connectivity issues to help reduce interruptions.[2]
Tap the Smart Tasks shortcut in HP Smart app for a shortcut on your phone.[1] Scan to cloud, email, and more.
Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[7]

Never run out and save up to 70% with Instant Ink[3,4]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[5]
Get rich black text and vibrant graphics for all your everyday and business documents and photos.

Hands-free. Auto-fed.

Work fast and hands-free – the 35-page auto-feeder helps you complete scan and copy jobs quickly.

Tackle the essentials

Get versatile performance and print, scan, and copy.

Connect your printer with USB

Easily connect your printer to your computer with the built-in USB port.

Extend your printing reach

Built-in wireless capabilities let you easily access, print, and share resources on a network.[2]

Automatic two-sided printing

Save time and paper when printing everyday and business documents with automatic two-sided printing.

Exceptional HP print quality

Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents and photos.

Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [2]

Print, scan, and copy from your phone

With HP Smart app, print everyday documents, get high-quality scanning and sharing, and easily make copies – all from your phone. [1]

Modern faxing is mobile faxing

Save time by sending a mobile fax from your smartphone, tablet, or PC for 24 months, with HP Smart app. [9]

Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, using HP Smart app. [1]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Maximum number of copies
9 copies
Copier resize
25 - 200%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software
Image formats supported
JPG, RAW
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
150 x 150 DPI
Fax resolution (colour)
150 x 150 DPI
Modem speed
14.4 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
No
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Fax
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
Replacement cartridges
3YM61AE HP 305 Black Original Ink Cartridge (~120 pages yield); 3YM62AE HP 305XL Black High-Yield Original Ink Cartridge (~240 pages yield); 3YM64AE HP 307XL Black Extra High-Yield Original Ink Cartridge (~400 pages yield); 3YM60AE HP 305 Tri-Color Original Ink Cartridge (~100 pages yield); 3YM63AE HP 305XL Tri-Color High-Yield Original Ink Cartridge (~200 pages yield). Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 216 mm
Custom media length
127 - 594 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.4 dB
Design
Product colour *
White
Colour name
White
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (ready)
4 W
Power consumption (sleep)
1.7 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.31 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP GTIN (EAN/UPC)
194721022363
HP Instant Ink duration
3 month(s)
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.15 Catalina, Mac OS X 13.0 Ventura, Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Certificates
Certification
CISPR 32:2012 / EN 55032:2012 Class B CISPR 32:2015 / EN 55032:2015 Class B CISPR 24:2010 / EN 55024:2010 CISPR 35:2016 / EN 55035:2017 FCC CFR 47 Part 15 Class B ICES-003, Issue 6 VCCI-CISPR 32:2016 EN 301 489-1 V2.1.1:2017 EN 301 489-17 V3.1.1:2017
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
The HP Envy 6000 All-in-One series is made from recycled printers and other electronics—more than 20% by weight of plastic. Save paper by up to 50% using automatic two-sided printing. Original HP cartridges have been engineered to use recycled plastic and help meet HP’s demanding standards for quality and reliability.
Carbon footprint
Total carbon footprint (kg of CO2e)
60
Carbon emissions, manufacturing (kg of CO2e)
50
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
3
Total carbon emissions, w/o use phase (kg of CO2e)
5
Weight & dimensions
Width
432.5 mm
Depth
361.1 mm
Height
174 mm
Weight
6.16 kg
Packaging data
Package width
474 mm
Package depth
218 mm
Package height
408 mm
Package weight
7.55 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
75 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
399 g
Layers per pallet
5 pc(s)
Products per pallet
50 pc(s)
Technical details
Master (outer) cases per pallet layer
10 pc(s)
General Product Safety Regulation (GPSR) URL
https://support.hp.com/gb-en/product/setup-user-guides/hp-envy-pro-6400-all-in-one-printer-series/model/30168474?sku=5SE45B
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 2177 mm
Recommended system requirements
Windows 10, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer
PictBridge
No
Pallet weight (imperial)
398.3 kg (878 lbs)
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2020-08-21 10:12:26
Uk has collected 6 expert reviews for HP ENVY Pro 6420 All-in-One Printer and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2020-08-21 10:12:26
HP's latest all-in-one Envy printers look sleek enough for home use, while offering all the features you might need in the office. The HP Envy Pro 6420 is competitively priced at about £90 (around US$117, AU$165) even though it is the premium model of the...
Good Sleek space-saving design, Useful 35-page ADF, Strong app support, Great wireless connectivity...
Bad Slow print speeds, Limited paper capacity, Wasteful tri-clour cartridge, Expensive ink...
Bottom line If your print demands are not heavy, but you do require flexibility, the HP Envy Pro 6420 offers all the key features, including duplex printing in a very competent all-in-one device, with a price tag that's as attractive as its design. We were impressed...
80%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)