location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 290 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623Q7ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961109658 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 10:54:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proven productivity PC Black 180 W
  • - Intel® Core™ i5 i5-13500 Processor cores: 14
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD DVD±RW
  • - Intel UHD Graphics 770
  • - Ethernet LAN Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

13th Gen Intel multi-core processor

Get the perfect combination of power, snappy performance, and value with a 13th gen Intel Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores.[2]

Enjoy a clutter-free desk

The smart design features in this sleek AiO let you manage your workspace efficiently. Quick and easy access to ports and optional wireless Wi-Fi 6 with Bluetooth helps reduce cord clutter.

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[1]

Powered for performance

Easily manage your daily business with an Intel processor[2], powerful memory, drives, and graphics.

Expansion for the future

Two bays and two full-height slots provide expandability for the future.

Help keep data safe

Help protect your investment and your data with firmware TPM, HP Drive Lock[4], and a physical security lock slot.[5]

Help protect our shared future

The HP Pro SFF 290 G9 comes with a 92 percent sustainably sourced and recyclable outer box.[6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13500
Processor cores
14
Processor threads
20
Processor boost frequency
4.8 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.5 GHz
Performance-core base frequency
2.5 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
24 MB
Processor cache type
L3
Processor base power
65 W
Maximum turbo power
154 W
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
Line-out
Yes
Line-in
Yes
Ports & interfaces
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
SFF
Colour name
Jack black
Number of 3.5" bays
1
Cable lock slot
Yes
Product colour *
Black
Introduction year
2023
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel H670
Audio chip
Realtek ALC3867
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
PC
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
Bing search for IE11; HP Audio Switch; HP Documentation; HP Support Assistant; McAfee LiveSafe™; Buy Office (sold separately); HP JumpStarts; HP Setup Integrated OOBE; Xerox® DocuShare® 30 day free trial offer
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP Security tools
Padlock loop; Trusted Platform Module (TPM) 2.0; Integrated accessories cable lock; Slim cable lock
HP Software provided
HP Audio Switch; HP Documentation; HP Setup Integrated OOBE Win10; HP Support Assistant; HP System Event Utility
HP GTIN (EAN/UPC)
198990265131
HP segment
Business
Power
Power supply *
180 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
15% post-consumer recycled plastic; 80 Plus® Bronze power supplies available
Weight & dimensions
Width *
95 mm
Depth *
303 mm
Height *
270 mm
Weight *
4.2 kg
Package width
196 mm
Package depth
498 mm
Package height
346 mm
Package weight
6 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Manufacturer warranty
1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country.
Country Distributor
United Kingdom 1 distributor(s)