location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Red 550 Sheet Paper Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Red 550 Sheet Paper Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65A31A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548169603 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 05:21:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Red 550 Sheet Paper Tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 550 sheets
  • - Brand compatibility: HP
  • - Red
More>>>
Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
Color LaserJet Enterprise 5700dn 6QN28A; Color LaserJet Enterprise X55745dn 6QP97A; Color LaserJet Enterprise MFP 5800dn 6QN29A; Color LaserJet Enterprise MFP 5800f 6QN30A; Color LaserJet Enterprise Flow MFP 5800zf 58R10A; Color LaserJet Enterprise MFP X57945dn 6QP98A; Color LaserJet Enterprise Flow MFP X57945z 6QP99A; Color LaserJet Enterprise 6700dn 6QN33A; Color LaserJet Enterprise 6701dn 58M42A; Color LaserJet Enterprise X654dn 6QQ00A; Color LaserJet Enterprise X65455dn 49L02A; Color LaserJet Enterprise X65465dn 49L04A; Color LaserJet Enterprise Flow MFP 6800zf 6QN36A; Color LaserJet Enterprise Flow MFP 6800zfsw 6QN37A; Color LaserJet Flow MFP 6800zfw+ 6QN38A; Color LaserJet Enterprise Flow MFP X677zs 6QQ02A; Color LaserJet Enterprise Flow MFP X677z+ 6QQ03A; Color LaserJet Enterprise Flow MFP X67755zs 49K87A; Color LaserJet Enterprise Flow MFP X67765zs 49K91A; Color LaserJet Enterprise Flow MFP X67755z+ 49K88A; Color LaserJet Enterprise Flow MFP X67765z+ 49K92A
Maximum capacity
550 sheets
Product colour
Red
Country of origin
China
Features
HP segment
Business, Enterprise
Weight & dimensions
Width
500 mm
Depth
460 mm
Height
150 mm
Weight
7.73 kg
Packaging data
Package width
598 mm
Package depth
682 mm
Package height
248 mm
Brand-specific features
HP GTIN (EAN/UPC)
196548169603
Technical details
Products per pallet (EU)
24 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1000 x 1200 x 2174 mm
Pallet weight (imperial)
232.7 kg (513 lbs)
Pallet weight (EU)
233.18 g
Other features
UNSPSC-code
44101705
Country Distributor
Nederland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
France 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)