location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 672097-103 keyboard Mouse included USB QWERTY Swedish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
672097-103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
672097-103
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 672097-103 keyboard Mouse included USB QWERTY Swedish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY Swedish
  • - Mouse included
  • - Black
More>>>
Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Swedish
Country of origin
China
Design
Product colour *
Black
Mouse
Mouse included *
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
458.8 x 163.2 x 24.8 mm
Keyboard weight
900 g
Mouse dimensions (WxDxH)
61.81 x 116.79 x 40.28 mm
Mouse weight
120 g
Other features
Compatibility
ProLiant BL: HP ProLiant BL280c G6 HP ProLiant BL460c G7 HP ProLiant BL460c Gen8 HP ProLiant BL465c G7 HP ProLiant BL490c G7 HP ProLiant BL620c G7 HP ProLiant BL680c G7 HP ProLiant BL685c G7 ProLiant DL: HP ProLiant DL120 G7 HP ProLiant DL160 G6 HP ProLiant DL165 G7 HP ProLiant DL170e G6 HP ProLiant DL180 G6 HP ProLiant DL320 G6 HP ProLiant DL360 G7 HP ProLiant DL360p Gen8 HP ProLiant DL370 G6 HP ProLiant DL380 G7 HP ProLiant DL380p Gen8 HP ProLiant DL385 G7 HP ProLiant DL580 G7 HP ProLiant DL585 G7 ProLiant ML: HP ProLiant ML110 G7 HP ProLiant ML150 G6 HP ProLiant ML350 G6 HP ProLiant ML350p Gen8 HP ProLiant ML370 G6 ProLiant SL: HP ProLiant SL160s G6 HP ProLiant SL165s G7 HP ProLiant SL165z G7 HP ProLiant SL170s G6 HP ProLiant SL230 Gen8 HP ProLiant SL250 Gen8 HP ProLiant SL390s G7 ProLiant MicroServer: HP ProLiant MicroServer