location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M27m Conferencing Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27m Conferencing Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678U8AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548350483 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 13:29:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2024
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M27m Conferencing Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 1000:1
  • - Flicker-free technology
  • - 30 W
More>>>
Look and Sound Better Than Ever

Say goodbye to blurry images or muffled sound on video calls. Get a sharp picture with an integrated 5MP webcam that's twice the pixels of a 1080p webcam. Enjoy rich sound with built-in dual speakers and noise-cancelling microphones so you can sound as good as you look. There's also a physical privacy cover so you can ensure your camera is off when you need it to be.

Your Webcam and Audio Your Way

Customize your webcam and audio settings to your needs within a simple and intuitive dashboard in HP Display Center[1]. Use the preview window to zoom into the perfect frame and adjust brightness or exposure. Select from music, video, and voice equalizer modes to curate your sound experience.

Clear Desk. Clear Mind.

Disconnect from the mess and connect with success through one USB-C®[2] cable that delivers data, video and up to 65W of power from the monitor for a simple workspace setup. Easily connect your peripherals to the monitor's port hub behind the monitor. Now that's the picture of simplicity.

Designed for Comfort

Customize tilt, 100 mm height, and swivel the angle into a comfortable position. Helps keep your eyes comfortable with HP Eye Ease the always-on low blue light filter.

Step up to IPS

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

3-sided Micro-Edge Display

See more of your screen with a three-sided micro-edge display that maximizes your viewing area.

VESA Mount

Mount to an arm or the wall with standard 100mm x 100mm VESA mounting.

Included headphone jack

Easily plug in your headphones for a more immersive conferencing experience.

Only share when you want to

Slide on the privacy cover for worry-free privacy.

Integrated speakers

Get great audio built right in from the integrated speakers.

Made with Recycled Plastics

This monitor’s plastics contain 90% recycled materials, and it’s shipped in 100% recyclable packaging. [3,4]

FHD Resolution

Brilliant visuals and unforgettable quality from a stunning FHD display. [5]

Power delivery with USB-C®

Versatile USB-C® connectivity isn’t just for video or data—it also charges your PC with up to 65W of power. [2]

More Ports. More Flexibility.

Packed with ports including HDMI, DisplayPort™, USB-C® plus two USB ports. [6]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Display brightness (peak)
300 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Surface hardness
3H
Colour gamut standard
sRGB
Colour gamut
99%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Megapixel (approx.)
5 MP
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
10 cm
Ergonomics
Swivelling
Yes
Swivel angle range
-45 - 45°
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
130 W
European Product Registry for Energy Labelling (EPREL) code
1222331
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
612 mm
Depth (with stand)
211.4 mm
Height (with stand)
544 mm
Weight (with stand)
7.3 kg
Width (without stand)
612 mm
Depth (without stand)
48.2 mm
Height (without stand)
413 mm
Packaging data
Package width
692 mm
Package depth
220 mm
Package height
469 mm
Package weight
11.3 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
220
Carbon emissions, manufacturing (kg of CO2e)
133
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
76
Other features
Country of origin
China
Weight
7.3 kg
Height
413 mm
Width
612 mm
Depth
48.2 mm
Brand-specific features
HP GTIN (EAN/UPC)
197192360477
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)