location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 715 Rechargeable Multi-Device Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
715 Rechargeable Multi-Device Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6E6F0AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548864997 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 11:03:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 715 Rechargeable Multi-Device Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 3000 DPI Black
  • - Ambidextrous RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries/Cable
  • - Built-in battery Rechargeable Lithium-Ion (Li-Ion)
More>>>
Any Time, Any Place, Any Surface

Click into your work any place, any time, any surface, even glass. Power through days, weeks, and months without pause, up to 90 days of battery life[1] and rechargeable USB-C® batteries. When you need a mouse to make your life easier, this clickable companion works as hard as you do.

Don’t compromise, customize

Tailor the 6 programmable buttons to fit you and your workstyle through HP Accessory Center[4]. Create app specific shortcuts, fine-tune sensitivity, calibrate hyper fast scroll speed, and more to maximize your personal productivity.

Works Well with Others

With multi-OS compatibility you can pair quickly to almost anything. Switch swiftly between up to 3 saved devices. You can connect with the 2.4GHz dongle or Bluetooth® 5.3 for efficient low-latency. Seamless connectivity—anywhere, anytime, any device[3].

Customizable Buttons

Tailor the 6 programmable buttons to fit you and your workstyle. Customize sensitivity and scroll speed, create app-specific shortcuts, and more, all through HP Accessory Center. [4]

Up to 90 Days of Battery Life

Power through days, weeks, and months without pause thanks to 90 days of battery life and rechargeable USB-C® batteries. [6]

Any Time, Any Place, Almost Any Surface

Click into your work any place, any time, almost any surface...even glass.

Multi-OS Support

Pair quickly and consistently to a Mac®, Windows®, Chrome, and more.

Connect to Multiple Devices

Switch between up to 3 saved devices. 2.4GHz dongle or Bluetooth® 5.3.

Thoughtful Product Packaging

100% recyclable packaging and made with recyclable materials that meet requirements. [7,8]

Compact Design for Either Hand

Sleek design fits comfortably in either hand.

Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement resolution *
3000 DPI
Scroll type *
Wheel
Buttons quantity *
7
Number of programmable buttons
6
Bluetooth version
5.3
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Power
USB Type-C required charging power (min) *
5 W
USB Type-C required charging power (max) *
15 W
Weight & dimensions
Width
102.1 mm
Depth
57.1 mm
Height
36.2 mm
Weight
84 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
105 mm
Package depth
150 mm
Package height
55.8 mm
Package weight
260 g
Brand-specific features
HP GTIN (EAN/UPC)
196548864997
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)