location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920 Ergonomic Vertical Mous mouse Right-hand Bluetooth + USB Type-A 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920 Ergonomic Vertical Mous
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6H1A4AA#ABA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029640277 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2025 10:30:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 920 Ergonomic Vertical Mous mouse Right-hand Bluetooth + USB Type-A 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4000 DPI Black
  • - Right-hand Bluetooth + USB Type-A 10 m
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
  • - Built-in battery Rechargeable Lithium-Ion (Li-Ion)
More>>>
Mouse
Number of scroll wheels
1
Device interface *
Bluetooth + USB Type-A
Movement resolution *
4000 DPI
Scroll type *
Wheel
Buttons quantity *
5
Bluetooth version
5.3
Certification
CB; IC; IFT/NOM; RCM; WPC; SDPPI; NTC; IMDA; SdoC; BSMI; NCC; SRRC; SIRIM; TRA; EAC; TRC; ICASA; BQB; KCC; VCCI; UL; ANATEL; Telec; SUBTEL; CONATEL; CITRA; NR Can; IC ID RF; IC EMC; CEC/DOE; FCC ID RF; FCC EMC; CE RED; TUV-GS; Belarus-RF; Ukrtest; ECAS/EQM; NBRC
Design
Form factor *
Right-hand
Ergonomic design
Yes
Vertical design
Yes
Product colour *
Black
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Power
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
5 W
USB Type-C required charging power (max) *
15 W
Weight & dimensions
Width
170 mm
Depth
100 mm
Height
77 mm
Weight
167 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-C
AC adapter included *
No
Quick start guide
Yes
Package width
185 mm
Package depth
115 mm
Package height
117 mm
Packaging content
Receiver included
Yes
Warranty card
Yes
Logistics data
Country of origin
China