location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet XL 3600 36-in Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet XL 3600 36-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD23A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808879814 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 22:34:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet XL 3600 36-in Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colours: Cyan, Grey, Magenta, Matte black, Photo black, Yellow
  • - A0
  • - Colour copying Colour scanning
  • - HP ePrint
  • - Ethernet LAN
  • - 154 kg
More>>>
IMMEDIATE RESULTS—Fastest first page out[1]

Don’t wait in front of your printer with the fastest first page out, in just 29 seconds.[1]
Free up your time with radically simple and fast batch PDF printing using HP Click software.[2]
Quickly access your personal and group folders from the 15.6-inch touchscreen, so you can print and share right away.[3]
Easily digitize your projects with automated scanning, user-centric quicksets, and post-editing capabilities.

A NEW STANDARD—Experience extreme reliability

Built with the most robust design for demanding environments.[1]
Best fit for your office with up to 30% smaller footprint and the most quiet operation.[4]
Flawless user experience thanks to automatic media loading and print stacking up to 100 pages.
Get the lowest running costs, with mono and color prints at the same price and using up to 10X less energy.[1]

SECURE – World-class printer protection with HP Wolf Pro Security

Safeguard your device from attacks by validating the integrity of your firmware and BIOS with Allowlisting and HP Secure Boot.
Control who accesses the printer and its confidential documents with secure user authentication.
Keep your fleet secure at any time with HP Security Manager[6].

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Maximum resolution *
2400 x 1200 DPI
Copying
Copying *
Colour copying
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, Network folder, USB
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Features
Number of print cartridges *
6
Printing colours *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Page description languages
TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Business
Paper handling
Maximum ISO A-series paper size *
A0
Maximum print size
914 x 1219 mm
Paper tray media types *
Banner, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A0, A1, A2, A3, A4
Custom media width
210 - 914 mm
Custom media length
279 - 1219 mm
Ports & interfaces
USB port
No
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Mobile printing technologies
HP ePrint
Performance
Internal storage capacity
500 GB
Storage media
HDD
Sound pressure level (printing)
42 dB
Sound power level (printing)
5.9 dB
Design
Product colour *
Black, Grey
Design
Built-in display *
Yes
Power
Power consumption (printing)
120 W
Power consumption (scanning)
120 W
Power consumption (ready)
40 W
Power consumption (sleep)
14 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Dynamic security
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
0 - 95%
Certificates
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1500 mm
Depth
660 mm
Height
1310 mm
Weight
154 kg
Packaging data
Package width
1625 mm
Package depth
770 mm
Package height
1260 mm
Package weight
203 kg
Packaging content
Cables included
AC
Bundled software
HP Click[4], HP mobile, ePrint and iOS/Android support plus the HP Smart app for mobile, HP Web Jetadmin, HP JetAdvantage Security Manager, HP SmartStream[4] (optional), HP SmartTracker (optional)
Other features
Print head
1
Safety
USA and Canada (CSA certified); EU (LVD and EN 60950-1 compliant); Russia, Belarus, Khazakstan (EAC); Ukraine (UA); Singapore (PSB); China (CCC); Argentina (IRAM); Mexico (NYCE); India (BIS)
Maximum roll length
200 m
Media thickness
0.8 mm
Number of print heads
1
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)