location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KP58EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2025 03:46:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-420GI 2 GHz
  • - 8 GB DDR4-SDRAM 1866 MHz 1 x 8 GB
  • - 32 GB Flash
  • - AMD Radeon R7E
  • - Ethernet LAN 4.2
  • - Windows 10 IoT Enterprise 64-bit
More>>>
Pro-class collaboration

Stay in contact with colleagues with support for unified communications (UC) solutions.[2]

Add your favorite OS

Pick a familiar and reliable Windows® or Linux® OS and pair with your own ISV.

Next-level security

Protect data with VDI and cloud hosting, certified TPM, a BIOS designed to National Institute of Standards and Technology (NIST) specs, and Windows with Write Filter protection.

Legacy and future peripheral support

Keep the peripherals you know and trust and plan ahead with connections that include PS/2 and serial ports, an optional VGA output or second serial port[2], and convenient front and rear USB 3.0 and USB 2.0 ports.

Ready for browser-based productivity

Work with your choice of subscription-based SaaS solutions like Office 365.[5]

If it’s a network, you can connect to it

Go wired with standard RJ-45, wireless with an optional Wi-Fi/Bluetooth®[2] or external Wi-Fi antenna system, or connect to fiber with an optional Fiber Optic network adapter.[2]

Long lifecycle and world-class support

Rest easy with a two-year lifecycle, three-year limited warranty, and HP Care service options.[7]

Reduce your impact

Help decrease power consumption, cooling requirements, and distractions with a zero noise, low halogen[6] design with HP Active Thermal Management.

Processor
Processor frequency *
2 GHz
Processor manufacturer *
AMD
Processor family
AMD G
Processor model
GX-420GI
Processor cores
2
Processor boost frequency
2.2 GHz
Processor cache
2 MB
L2 cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon R7E
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth version
4.2
WLAN controller model
Intel Dual Band Wireless-AC 8260
WLAN controller manufacturer
Intel
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
2
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product colour *
Silver, Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Certificates
Country of origin
China
Weight & dimensions
Width
120 mm
Depth
220 mm
Height
251 mm
Weight
1.52 kg