location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E-Series E22 G5 FHD Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E22 G5 FHD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6N4E8AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786298073 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 11:16:46
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E-Series E22 G5 FHD Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - D 13 kWh 20 W
More>>>
See it All, Do it All

When the difference is in the details, this 21.5-inch diagonal FHD monitor displays the clarity you need to stay focused on the task at hand. With rich 99% sRGB color depth and IPS technology[1], you’ll see clear, vivid colors across wide viewing angles[2].

Bring Comfort to Work

When doing your best relies on feeling your best, it’s easy to find all-day comfort with 4-way adjustability optimized by the step-by-step Ergonomic Setup Guide in HP Display Center[3]. Help keep your eyes comfortable with a monitor that comes with flicker-free technology, a 75Hz refresh rate[1] and HP Eye Ease, an always-on, built-in low-blue light filter.

Connect Intuitively

Work how you want with flexible connectivity and settings. Purposefully in reach, the accessible ports make connecting your devices quick and easy, while you effortlessly navigate your on-screen settings with the intuitive joypad OSD button.

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide, 178-degrees horizontal and vertical viewing angles.

Endless Adjustability

Work effortlessly with 4-way ergonomics that help keep your neck, shoulders, and back comfortable throughout the day. Customize pivot, tilt, 150 mm height adjust, and swivel settings to fit you, your desk, and your needs.

Effortless Joypad OSD Button

It's never been easier to configure your displays settings right from the monitor. Simply navigate the on-screen menu with the joypad OSD button to adjust brightness, contrast, and color.

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Ergonomic Setup Guide

Achieve all-day comfort when you apply the best practices from the Ergonomic Setup Guide. [3]

Enhanced Viewing Comfort with HP Eye Ease

Always-on, built-in, low-blue light filter that reduces blue light without the yellow color shift now enhanced with a 75Hz refresh rate. [1]

99% sRGB Color Space

Enjoy what you see on screen with 99% sRGB color space. This display provides ideal color reproduction for vibrant images and videos. [1]

More Ports. More Flexibility.

More ports means more capabilities. With an HDMI, DisplayPort™, USB-B, and 4 USB-A 3.2 ports, you can connect multiple devices like a headset and webcam. [7]

HP Display Manager

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control your monitor settings, like turning the power off. [8]

HP Display Center

Customize your display with easy, intuitive HP Display Center software. [9]

Materials that Matter

This monitor’s enclosure consists of 90% recycled and renewable material. [4]

Mindful Metals

At HP, we don't stop when it comes to protecting our shared future. That's why this monitor was engineered to contain 25% recycled metals. [10]

Increased Energy Efficiency

Reaching highest energy-saving standards with an ENERGY STAR® rating and EPEAT® Registration. [13,14]

Customizable Matching Accessories

Customize your desk to fit your work needs with the matching accessory ecosystem. [15]

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill when customers are finished with it. [11,12]

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.25 x 0.25 mm
Pixel density
102 ppi
Horizontal scan range
30 - 86 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
47.6 cm
Viewable size, vertical
26.8 cm
Display diagonal (metric)
54.6 cm
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Detachable stand
Yes
Feet colour
Silver, Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
Ergonomics
On Screen Display (OSD) languages
English, Spanish, French, Italian, Japanese, Portuguese, Russian
Number of OSD languages
11
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
D
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
50 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1323162
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
488.7 mm
Depth (with stand)
211 mm
Height (with stand)
493 mm
Weight (with stand)
4.9 kg
Width (without stand)
488.7 mm
Depth (without stand)
46 mm
Height (without stand)
293.9 mm
Weight (without stand)
2.9 kg
Packaging data
Package width
571 mm
Package depth
140 mm
Package height
363 mm
Package weight
6.8 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-B
Quick start guide
Yes
Bundled software
HP Display Center; HP Client Management Script Library
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low Halogen; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Contains ocean-bound recycled plastic; 80% ITE-derived closed loop plastic; At least 25% recycled metal
Carbon footprint
Total carbon footprint (kg of CO2e)
170
Carbon emissions, manufacturing (kg of CO2e)
100
Carbon emissions, logistics (kg of CO2e)
2
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
64
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
4.9 kg
Compliance certificates
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), KCC, Norma Oficial Mexicana (NOM), PSE, VCCI, WEEE, cTUVus
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; cTUVus; EAC; FCC; ISO 9241-307; KC/KCC; Korea MEPS (E-standby); NOM; PSB; SEPA; TUV-S; VCCI; Vietnam MEPS; WEEE; ISC; ICE; UAE; TGM; Ukraine certificates; NRCS; PSE; Hardware low blue light; GS; CEL Grade 2
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196786298073; (ABU) 196786298103
HP GTIN (EAN/UPC)
196786298073, 196786298103
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)