location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 15-dc1023na Intel® Core™ i7 i7-9750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 15-dc1023na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6RQ09EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808970511 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2025 13:14:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP OMEN by 15-dc1023na Intel® Core™ i7 i7-9750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-9750H 2.6 GHz Processor cores: 6
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1660 Ti 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium Polymer (LiPo) 70 Wh 5.15 h 200 W
  • - Windows 10 Home 64-bit
More>>>
Power designed to propel you forward
Power designed to propel you forward

With NVIDIA® graphics, a high-performance Intel® Core™ processor[1], and an enhanced thermal solution - you’ve got the power to hone your skills anywhere.

Every last detail in your sight
Every last detail in your sight

Get lost in an immersive narrow bezel display with breathtaking resolution. A zoned backlit keyboard with 26-key rollover is strategically designed to accelerate your gaming reflexes.

Upgrade. Expand. Evolve.
Upgrade. Expand. Evolve.

The OMEN 15 Laptop is geared for easy upgrades and maintenance with single panel access to HDD, SSD, and RAM. Plus, take advantage of a generous port selection for your favorite accessories and external displays.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [4]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

An exceptionally rich audio experience
An exceptionally rich audio experience

With HP Dual Speakers, HP Audio Boost, and custom tuning by the experts at Bang & Olufsen, entertainment comes to life with sound you can feel. Awaken your senses with PC audio perfection.

144Hz FHD anti-glare display
144Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144Hz refresh rate, G-Sync support, and a 1080p resolution for smooth, crisp gameplay. [3]

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content, or even create your own. [2]

Mini DisplayPort
Mini DisplayPort

Get all the benefits of the robust DisplayPort on your most portable devices. Transmit audio and up to 4K video in stunning quality. [7]

802.11 a/c (2x2) WLAN & Bluetooth® 5.0
802.11 a/c (2x2) WLAN & Bluetooth® 5.0

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [6]

HP Wide Vision HD Camera
HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail. [5]

OMEN power. Now streaming.

Now you can easily play PC games on your big screen TV with OMEN Game Stream—a free remote gaming service that lets you stream from your OMEN PC to other Windows 10 PCs. [20]

Mini DisplayPort

Get all the benefits of the robust DisplayPort on your most portable devices. Transmit audio and up to 4K video in stunning quality. [19]

USB 3.0 connector
USB 3.0 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Single access panel

Quickly access your PC’s internals with the large, single panel on the bottom of the laptop. Held on by only a few screws, it’s easily removable for upgrading or maintenance.

DTS Headphone: X technology

By producing authentic, spatially accurate 3D sound through any headphones or earbuds, this technology gives games, movies, and music a level of depth and immersion for the best entertainment experience possible.

Ethernet port
Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
39.6 cm
RGB colour space
NTSC
Colour gamut
72%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Stepping
U0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Memory slots (available)
2
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1660 Ti
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.9 MP
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Thunderbolt 3 ports quantity
1
Microphone in
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel® HM370
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
Microsoft Office 365, McAfee LiveSafe
Operating system installed *
Windows 10 Home
Bundled software
Dropbox
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3YY
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134906
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Battery life (max)
5.15 h
Continuous video playback time
2.45 h
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
200 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
263 mm
Height
25 mm
Weight *
2.4 kg
Packaging content
AC adapter included *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-22 13:45:16
Uk has collected 64 expert reviews for HP OMEN by 15-dc1023na Intel® Core™ i7 i7-9750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
hardwareheaven.com
Updated:
2019-11-22 13:45:12
This upgraded version includes RTX 2070 Max-Q graphics and a Core i7-9750H processor, and it costs $2,209 in the US and £1,699 in the UK. Look for model number 15-DH0007NA in the UK – and, in the US, head to HP's website to configure this specification...
Bottom line The HP Omen 15 makes minor mis-steps, just like any gaming laptop – but it's better than most other options in the market.On the inside, the RTX 2070 Max-Q is a powerful GPU that has enough power to play single-player titles at good framerates and to hand...
0%
techteamgb.co.uk
Updated:
2019-11-22 13:45:12
It's been a while since I've reviewed an OMEN product, and it seems like a lot has changed. This is their GTX 1650, i5 9300H laptop, and it's actually pretty impressive. Lets start with the performance.In games, the 1650 does alright. I ran my benchmarks...
94%
notebookcheck.net
Updated:
2019-11-22 13:45:13
Well balanced. Thanks to its Core i5-9300H CPU and GeForce GTX 1650 GPU the Omen 15 is capable of running all current games smoothly on its matte 15.6-inch FHD IPS display, and as a bonus it comes with an NVMe SSD and decent battery life. If only the disp...
Good matte IPS panel, NVMe SSD, 2.5-inch drive bay, remained moderately warm, not too loud, decent battery life, backlit keyboard, easy maintenance...
Bad dim display, low color-space coverage, no Thunderbolt 3, single-channel RAM...
Bottom line HP Omen 15-dc1020ng (7DT48EA). Review unit courtesy of Cyberport.At the time of writing the HP Omen 15-dc1020ng was the most affordable entry-level Omen 15 notebook. Around $1,000 get you a gaming notebook with Core i5-9300H and GeForce GTX 1650 capable o...
85%
notebookcheck.net
Updated:
2019-11-22 13:45:14
RTX 2070 Max-Q and hexa-core 144 Hz gaming. The Omen 15 may look like its predecessor, but HP has overhauled its internals. A hexa-core CPU and cutting-edge GPU should make better use of the 144 Hz panel than the hardware in the last Omen 15 we reviewed d...
Good good value for money, replaceable RAM and storage, 144 Hz panel, no PWM, comparatively low power consumption...
Bad low contrast ratio, high black level, short battery life...
Bottom line The HP Omen 15-dc1303ng laptop review. Test device courtesy of HP Germany.The HP Omen 15 remains a solid gaming laptop. The dc1303ng retains the strengths of its predecessor while having considerably more power under the hood. The device also runs compara...
86%
Techreport.com
Updated:
2019-11-22 13:45:16
Sometimes we just want to be able to play graphically potent video games somewhere other than our desks. To address this gaming vs. travel conundrum, Nvidia and partners have developed high-end RTX Max-Q gaming laptop designs. From the CES 2019 stage, Nvi...
0%
Laptopmag.com
Updated:
2020-06-06 07:49:14
Sometimes, less is more, especially if the alternative would put a serious hurting on your wallet. In a genre that is typically feast or famine, HP found a way to make a gaming laptop that's relatively affordable, without making too many sacrifices. For $...
Good Great overall and gaming performance, Affordable, Bright, vivid display, Speedy SSD...
Bad Below-average battery life, Mushy keyboard...
Bottom line The HP Omen offers a surprising amount of power for an affordable price...
0%
Country Distributor
United Kingdom 1 distributor(s)