location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G6 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TR61ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721363268 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP ZBook 15 G6 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Silver
  • - Intel® Core™ i7 i7-9850H 2.6 GHz Processor cores: 6
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA Quadro T2000 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0 4G
  • - Lithium Polymer (LiPo) 90 Wh 150 W
  • - Windows 10 Pro 64-bit
More>>>
Full-throttle performance

Get blazing-fast performance with the heaviest multi-app workloads. Boost your speed on single and multi-threaded apps with the high-performance multi-core Intel processor. Through it all, our cutting-edge thermal design keeps everything cool and quiet.

Ready to expand. No tools required.

When your technology needs evolve, you can easily upgrade. Simply remove the back panel and switch out your memory or storage in seconds.

Industry-leading security

Advanced security features come standard on every ZBook 15. System safeguards like HP Client Security Suite and HP Sure Start - the industry’s first self-healing BIOS - mean your device is locked down tight, so your data and identity are too.

HP Collaboration Keyboard

Launch and manage calls from anywhere using Skype® with HP Noise Cancellation and the world-facing third microphone. Shortcut keys, including start/stop call, calendar and screen share, enable efficient and effective collaboration. [6]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Military Standard Testing

Our ZBooks are designed for rigorous military standard testing including drop, shock and harsh environments. Now you can take your work on the road with confidence knowing your laptop was built for durability. [5]

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [4]

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [3]

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
39.6 cm
Dual-screen
No
RGB colour space
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
128 GB
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA Quadro T2000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
1080p
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Mobile network generation
4G
Network
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191047
Brand-specific features
HP speaker type
HP Dual Speakers
HP Security tools
HP Device Access Manager; HP FingerPrint Sensor; HP Power On Authentication; HP Security Manager; HP BIOSphere Gen5; HP Sure Start Gen5; HP Secure Erase; HP Client Security Manager Gen5; HP Manageability Integration Kit; HP Sure Recover Gen2; HP Client Security Suite Gen5; HP Sure Sense
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
264 mm
Height
26 mm
Weight *
2.6 kg
Packaging content
AC adapter included *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 04:58:52
Uk has collected 7 expert reviews for HP ZBook 15 G6 Intel® Core™ i7 i7-9850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-06-20 10:55:06
Sometimes you need your power to come with you. That's what a laptop workstation like the HP ZBook 15 G6 ($1,441.88 to start, $4,695.68 as tested) is for. The ZBook, however, eschews portability for power. It has a 1-inch-thick chassis, And while that's...
Good Powerful CPU and graphics performance, Easy to upgrade, Lots of ports...
Bad Thicker than some other workstations, Lackluster pointing stick...
Bottom line The HP ZBook 15 G6 is a powerful workstation with a Xeon processor and Quadro RTX GPU. It's also easy to upgrade, but expensive for the parts you get...
80%
storagereview.com
Updated:
2020-01-11 13:01:17
The ZBook 15 G6 is the newest addition to the company's power-driven mobile workstation line. The next-gen HP laptop features a range of upgraded hardware over the G5 model, including the latest 9th Gen Intel Core i9 and Xeon Processors (for complex, mult...
Bottom line The HP ZBook 15 G6 is power-driven mobile workstation that has proven to us that it is capable of effectively running virtually any resource-intensive professional application that comes its way. The new ZBook is a noticeable improvement over the previous...
0%
postperspective.com
Updated:
2020-02-24 01:12:38
In a year that's seen AMD reveal an affordable 64-core processor with its Threadripper 3, it appears as though we are picking up steam toward next-level computing.Apple finally released its much-anticipated Mac Pro (which comes with a hefty price tag fo...
Bottom line Overall, the HP ZBook 15 G6 is a powerful mobile workstation that will work well across the board. From 3D to color correction apps, the Xeon processor in combination with the Quadro RTX 3000 will get you running 4K video without a problem. With the HP Dr...
0%
windowscentral.com
Updated:
2020-05-30 08:32:50
Source: Windows CentralHP's lineup of powerhouse laptops has now entered its sixth generation with the ZBook 15 G6 and ZBook 17 G6. There are a number of improvements to what HP calls the world's best-selling mobile workstation, but the fact that these...
80%
tomshardware.com
Updated:
2020-06-20 10:55:06
Sometimes you need your power to come with you. That's what a laptop workstation like the HP ZBook 15 G6 ($1,441.88 to start, $4,695.68 as tested) is for. The ZBook, however, eschews portability for power. It has a 1-inch-thick chassis, And while that's...
Good Powerful CPU and graphics performance, Easy to upgrade, Lots of ports...
Bad Thicker than some other workstations, Lackluster pointing stick...
Bottom line The HP ZBook 15 G6 is a powerful workstation with a Xeon processor and Quadro RTX GPU. It's also easy to upgrade, but expensive for the parts you get...
80%