location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z3700 Dual Silver Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3700 Dual Silver Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
758A9AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029312891 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 11:29:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z3700 Dual Silver Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Silver
  • - Ambidextrous RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
More>>>
Wireless Connectivity Your Way
Wireless Connectivity Your Way

Regardless of what OS you use[2], now you can connect quickly, easily, and with a new level of plug-and-play simplicity. For more device flexibility, switchable dual-mode wireless connectivity provides more options like USB-A dongle at 2.4GHz or Bluetooth® 5.0+ standard.

Freedom to Work Wherever
Freedom to Work Wherever

Now you have the freedom to work virtually anywhere on virtually any surface.[1] That’s because a multi-surface sensor technology enables mouse tracking on multiple surfaces while a 1600 DPI optical sensor delivers smooth, precise control. Plus, one AA battery can last up to 16 months.[3]

A Sleek Design to Feel Good About
A Sleek Design to Feel Good About

Now you can rely on a slim, pocket-sized mouse with quieter clicks to get work done wherever you need to, without compromising comfort or functionality. Plus, you can feel good using a mouse that contains 50% post-consumer recycled plastic[4] and comes in 100% recyclable packaging.[5]

Ready for anything

Blue LED technology lets your mouse function on a wide range of surfaces, so you can work from almost anywhere.

Highly accurate

1,600 optical sensors give you exceptional accuracy and incredible speed.

Plug and play

Just pop in the battery, plug in the USB receiver, and you’re good to go. No need to install anything.

Highly portable

The USB receiver fits conveniently inside the mouse, for effortless portability.

Multi-OS support

Supports Windows 10, 11, Mac OS and Chrome OS.

Peace-of-mind coverage

Rest easy with an HP standard one-year limited warranty.

Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Scroll type *
Wheel
Buttons quantity *
3
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product colour *
Silver
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
101 mm
Depth
60 mm
Height
25.3 mm
Weight
50 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
82 mm
Package depth
42 mm
Package height
109 mm
Package weight
105 g
Brand-specific features
HP GTIN (EAN/UPC)
197029312891
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
Finland
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)