location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z3700 Dual Silver Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3700 Dual Silver Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
758A9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029312884 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2025 20:11:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z3700 Dual Silver Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Silver
  • - Ambidextrous RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
More>>>
Wireless Connectivity Your Way
Wireless Connectivity Your Way

Regardless of what OS you use[2], now you can connect quickly, easily, and with a new level of plug-and-play simplicity. For more device flexibility, switchable dual-mode wireless connectivity provides more options like USB-A dongle at 2.4GHz or Bluetooth 5.0+ standard.

Freedom to Work Wherever
Freedom to Work Wherever

Now you have the freedom to work virtually anywhere on virtually any surface.[1] That’s because a multi-surface sensor technology enables mouse tracking on multiple surfaces while a 1600 DPI optical sensor delivers smooth, precise control. Plus, one AA battery can last up to 16 months.[3]

A Sleek Design to Feel Good About
A Sleek Design to Feel Good About

Now you can rely on a slim, pocket-sized mouse with quieter clicks to get work done wherever you need to, without compromising comfort or functionality. Plus, you can feel good using a mouse that contains 50% post-consumer recycled plastic[4] and comes in 100% recyclable packaging.[5]

Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Scroll type *
Wheel
Buttons quantity *
3
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product colour *
Silver
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
101 mm
Depth
60 mm
Height
25.3 mm
Weight
50 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
82 mm
Package depth
42 mm
Package height
109 mm
Package weight
105 g
Brand-specific features
HP GTIN (EAN/UPC)
197029312891
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
Finland
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)