location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SBUY 435 FHD U.S. ENGLISH LOCALIZATION webcam 2 MP 1920 x 1080 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBUY 435 FHD WEBCAM U.S. ENGLISH LOCALIZATION
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77B10AA#ABA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029546746 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 11:31:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP SBUY 435 FHD U.S. ENGLISH LOCALIZATION webcam 2 MP 1920 x 1080 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 MP 1920 x 1080 pixels 30 fps
  • - Full HD
  • - Built-in microphone
  • - Interface: USB
  • - Mounting type: Clip/Stand
  • - Black
More>>>
Performance
Megapixel (approx.) *
2 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Video formats supported
UVC 1.1
Focus adjustment
Auto
Noise reduction
Yes
Diagonal field of view
85°
Design
Interface *
USB
Product colour *
Black
Mounting type *
Clip/Stand
Built-in flash *
No
USB powered
Yes
Cable length
1.5 m
Tilt angle range
-15 - 15°
360° rotational base
Yes
Software
Windows operating systems supported
Windows 10, Windows 11
Software
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
82 mm
Depth
54.5 mm
Height
51 mm
Weight
129 g
Packaging data
Package width
102 mm
Package depth
67 mm
Package height
112 mm
Package weight
189 g
Microphone
Built-in microphone *
Yes
Logistics data
Country of origin
China
Technical details
Warranty period
1 year(s)
Country Distributor
United States 1 distributor(s)