location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
780G5E9#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029615725 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 09:57:46
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 240 Hz 1 ms 400 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - E 21 kWh 46 W
More>>>
APPROACHING MAXIMUM FUN
APPROACHING MAXIMUM FUN

Frame by frame, experience buttery smooth action with no distraction. Boasting a lightning-fast 240Hz refresh rate and 1ms GTG response time with Overdrive[1], this gaming monitor cuts motion blur, so you’re acting not reacting. Leave screen tearing and lag in the dust, thanks to NVIDIA® G-SYNC® compatibility.

IT’S LIKE YOU’RE REALLY THERE
IT’S LIKE YOU’RE REALLY THERE

Escape fully and dive into detailed worlds with the crisp visuals of FHD resolution[2]. Marvel at the wide array of dazzling colors and hues of the 99% sRGB and 95% DCI-P3 color gamut[1]. Even in shadows, easily make out details and shading with VESA DisplayHDR™ 400[3].

GET PLUGGED IN
GET PLUGGED IN

Know you’re equipped for your devices—gaming and otherwise—with two HDMI 2.0, one DisplayPort™ 1.4, and two USB-A 3.2 ports[4]. Make switching from PC to console a breeze when you directly connect your mouse & keyboard to the monitor thanks to the USB hub. Oh, did we mention the effortless cable management?

NVIDIA® G-SYNC® Compatible

NVIDIA® G-SYNC® technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

IPS Technology

Image accuracy and consistency across wide 178-degrees viewing angles, no matter where you stand.

New Design Unlocked

The new OMEN look blends sophistication and fun to elevate your gaming setup.

Integrated Dual 3W Speakers

No headset? No problem. The integrated dual 3W speakers deliver crystal-clear audio.

Console Compatible

Over 140 test cases to ensure it's compatible with your choice of console.

Fully adjustable stand

Find comfort while you game with tilt, pivot, and 100 mm height adjustments.

FHD Resolution

Focus on the finer details and enjoy clear images with the 1920 x 1080 Full HD resolution on this 27" diagonal monitor. [2]

240Hz Refresh Rate

When every moment counts, a lightning-fast 240Hz refresh rate practically removes all artifacting and motion blurring for gameplay that's incredibly crisp and responsive. [1]

1ms GTG Response Time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

VESA DisplayHDR™ 400

See details even in shadow and replicate reality on your screen with enhanced contrast. [3]

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency. [6]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming. [7]

More Colors to Play With

Get deeper hues and more accurate colors with 99% sRGB and 95% DCI-P3 that precisely recreates colors so lifelike you will get lost in your gameplay. [1]

aRGB Lighting

Customize with 16.8 millions colors to fit you. [5]

VESA Certified ClearMR 6000

Easily compare the amount of motion blur between VESA Certified ClearMR displays with Clear Motion Ratio (CMR). [8]

OMEN Light Studio

Customize your aRGB lighting with custom animations, color themes and integrate into your entire ecosystem with OMEN Light Studio. [5]

Plenty of ports

Easily connect your devices with two HDMI 2.0 ports, one DisplayPort™ 1.4, USB hub, two USB-A 3.2 ports, and 3.5 mm headphone jack. [4]

OMEN Gaming Hub

From software enhancements to hardware control, and live services, OGH elevates play in an easy and simple way. [5]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.31 x 0.31 mm
Pixel density
82 ppi
Horizontal scan range
30 - 391 kHz
Vertical scan range
60 - 240 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68.6 cm
High Dynamic Range (HDR) supported
Yes
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB, DCI-P3
Colour gamut
99%
sRGB coverage (typical)
99%
DCI-P3 coverage
95%
Performance
NVIDIA G-SYNC *
No
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Adjustable height (max)
10 cm
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
E
Energy consumption (SDR) per 1000 hours *
21 kWh
Energy consumption (HDR) per 1000 hours *
47 kWh
Power consumption (typical) *
46 W
Power consumption (standby) *
0.5 W
Power consumption (max)
92 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1458824
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
613.6 mm
Depth (with stand)
223.3 mm
Height (with stand)
523.7 mm
Weight (with stand)
8.68 kg
Width (without stand)
613.6 mm
Depth (without stand)
52.2 mm
Height (without stand)
364.3 mm
Packaging data
Package width
699 mm
Package depth
160 mm
Package height
446 mm
Package weight
11.8 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B
Quick start guide
Yes
Bundled software
OMEN Gaming Hub; OMEN Lighting Studio
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
8.68 kg
Height
364.3 mm
Width
613.6 mm
Depth
52.2 mm
Compliance certificates
BIS, BSMI, CB, CCC, CE, CEL, EAC, Federal Communications Commission (FCC), KCC, Norma Oficial Mexicana (NOM), RoHS, VCCI, WEEE
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CEL; CSA; EAC; FCC; ISO 9241-307; KC/KCC; NOM; PSB; TUV Bauart; TUV LBL; VCCI; Vietnam MEPS; WEEE; ISC; California Energy Commission (CEC); WW application; ICE; Ukraine certificates; TÜV Flicker free certified; UAE safety; UAE RoHS; South Africa safety; CEL Grade 2
Brand-specific features
HP GTIN (EAN/UPC)
197029615725
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
España 1 distributor(s)