location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 240 Lunar White Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 Lunar White Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
793F9AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029744302 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 11:35:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 240 Lunar White Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1600 DPI White
  • - Ambidextrous Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
More>>>
Lock On with Bluetooth 5.1
Lock On with Bluetooth 5.1

Lose the dongle with the a mouse that has Bluetooth 5.1 wireless connectivity. Picks up power efficiency, and ensures a longer and stronger connection.

Smooth, Speedy, Sensitive
Smooth, Speedy, Sensitive

This mouse's optical sensor has super accurate tracking at 1600 DPI to precisely pick up every flick of your wrist - smooth, speedy, and sensitive.

Thoughtfully designed
Thoughtfully designed

Sleek and ambidextrous design. Choose from three stylish colors: black, red, or silver. It also sports three buttons and a scroll wheel.

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Scroll type *
Wheel
Buttons quantity *
3
Bluetooth version
5.1
Design
Form factor *
Ambidextrous
Product colour *
White
HP segment
Home
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
15 month(s)
Weight & dimensions
Width
107 mm
Depth
60.5 mm
Height
29.3 mm
Weight
54.2 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
129 mm
Package depth
78 mm
Package height
47 mm
Package weight
120 g
Brand-specific features
HP GTIN (EAN/UPC)
197029744302
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Products per pallet
72 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)