location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 960 Ergonomic Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
960 Ergonomic Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7E755AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192177440 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 12:21:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 960 Ergonomic Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless + Bluetooth Membrane
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 2 pc(s)
More>>>
Precisely designed for you
Precisely designed for you

This ergonomic keyboard’s adaptable design helps you type in a more natural position throughout the day. Its split zones and negative tilt reduce forearm muscle activity by 19% and lateral wrist deviation by 60%, on average[2]. Finger-fit keycaps and extra-large wrist rest with high-density foam offers extra support, while the separated numeric keypad can be placed where you want when you need it. Ergonomically designed for you—all backed by Human Factors and U.S. Ergonomics certification.

Personalized performance
Personalized performance

Don’t work like everyone. Work like you. This keyboard works with you to do just that. Set shortcuts across twenty programmable keys[1], then choose your wireless keypad’s perfect position. Plus, quiet keys and up to a 24-month battery life[3] on the keyboard and 6-month on the keypad help you stay focused, so your projects stay true to your vision.

Your connection, your choice
Your connection, your choice

Connect without complexity. Pair your ergonomic keyboard with Swift Pair for a seamless Bluetooth® connection. Or use the HP Unifying Dongle with enhanced security for more sensitive assignments[4]. Plus, connect up to three devices and switch between them at the push of a button for seamless transitions.

Flexible separate numpad

Work the way you want, thanks to the separate numpad. Work more comfortably or save desk space by placing it to the right or left of the keyboard, or even store it away when you're done for the day.

Personalize with the HP Accessory Center

Program up to twenty keys in the HP Accessory Center and share files between devices through HP Clipboard. [1]

In-keyboard dongle storage

Keep your HP Unifying Dongle in the included storage space to ensure every piece stays with its parts. [4]

Safe to sanitize

The keyboard is proven to withstand the cleaning power of household disinfectant wipes up to 1,000 times. [6]

Sustainably sourced packaging

Forest Stewardship Council® (FSC) Certified, meaning the color box of our packaging come from responsibly managed forests to provide environmental benefits.

Swift Pair for quick connections

Sync up with a single click. When the pop-up asks if you’d like to pair, simply tap yes for a seamless Bluetooth® connection.

Engineered for Intel® Evo™ Laptop Accessory Program

Expertly made accessories for a high-performance advantage, engineered to meet lntel® Evo’s™ reliability and security standards. [4]

HP Unifying Dongle

A single dongle that connects up to 8 various HP wireless accessories such as keyboards, mice, combos, or other HP Unifying Dongle-enabled devices. [4]

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
12 million characters
Key travel distance
2 mm
Country of origin
China
Design
Backlight *
No
Product colour *
Black
HP segment
Home
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Service life of battery
24 month(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 197192177440; (ABU) 197192177495; (ABV) 197192177501
HP GTIN (EAN/UPC)
197192177440, 197192177495, 197192177501
Weight & dimensions
Keyboard dimensions (WxDxH)
398.77 x 233.57 x 39.2 mm
Keyboard weight
933 g
Weight
926 g
Packaging data
Package width
270 mm
Package depth
440 mm
Package height
64 mm
Package weight
1.68 kg
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Warranty card
Yes
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 4 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)