location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 420 Programmable Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
420 Programmable Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7M1D3AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192652237 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 11:44:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 420 Programmable Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal 4000 DPI Black
  • - Ambidextrous Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 7 Works on any surface
  • - Power source: Batteries
  • - 1 AA
More>>>
Performance. Simplified.
Performance. Simplified.

This Bluetooth® mouse delivers portable performance wherever you go. Enjoy high sensitivity (4000 dpi) and the freedom to track on virtually any surface[1]. You’ll get up to 24 months of battery life[2] from one AA battery and with quiet clicking, you can work confidently, anywhere.

Move. Connect. Work. Repeat.
Move. Connect. Work. Repeat.

Regardless of what device or OS you use[3], stay connected to up to three devices with just one mouse. Work seamlessly wherever you go with instant, dongle-free, connection via low-energy Bluetooth® 5.3 wireless card and Microsoft Swift Pair.

Customize to Optimize
Customize to Optimize

Customize your mouse to how you work best. Simply download the HP Accessory Center app and you’ll be able to program six buttons[4] to your workflow and maximize productivity. A 4-D tilt wheel delivers effortless horizontal scrolling.

Quieter Clicks

With its quiet click feature, you can create a peaceful wherever workspace while reducing distractions and without disturbing others.

Bluetooth Swift Pair Connectivity

Connect quickly and easily to almost any device. With Microsoft Swift Pair and Bluetooth®, avoid having to navigate the settings menu.

Enhanced 4-way Scrolling

Perfect for viewing wide documents or Web pages, the customizable 4-way tilt wheel provides left/right and up/down scrolling, as well as programmable features. [4]

All Day, Everyday Comfort

This sleek, lightweight mouse with rubber side grips delivers everyday comfort and precision, even after long hours of use.

Mouse
Number of scroll wheels
1
Purpose *
Universal
Device interface *
Bluetooth
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
6
Bluetooth version
5.3
Certification
CE; CB; FCC; RCM; MPTC; WPC; SDPPI; NTC; IMDA; BSMI; NCC; SRRC; SIRIM; TRA; EAC; MoC; TRC; ICASA; UKCA; KCC; VCCI; CNC; ANRT; RATEL; IFETEL; ANATEL; Telec; SUBTEL; CONATEL; Rohs; UkrSEPRO; iCTqatar; NOM; NBTC; PAP Recycle Mark; WEEE; C-Tick; Triman; IC ID RF
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Ergonomics
Works on any surface
Yes
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Power
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
108.6 mm
Depth
61.6 mm
Height
38 mm
Weight
89 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
80 mm
Package depth
50 mm
Package height
120 mm
Package weight
92.7 g
Sustainability
Post-consumer recycled plastic
65%
Brand-specific features
HP GTIN (EAN/UPC)
197192652237
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)