location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c1003na Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c1003na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7M4Z0EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192676189 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2024 08:15:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2024
Product end of life date
Bullet Points HP ENVY 34-c1003na Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium All-in-One PC Silver 330 W
  • - Intel® Core™ i9 i9-12900 2.4 GHz Processor cores: 16
  • - 86.4 cm (34") WUHD 5120 x 2160 IPS Matt
  • - 32 GB DDR5-SDRAM 4000 MHz 2 x 16 GB
  • - 2 TB SSD Card reader integrated
  • - NVIDIA GeForce RTX 3080 8 GB Intel UHD Graphics 770
  • - 16 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
More>>>
Displayed perfectly with true-to-life visuals
Displayed perfectly with true-to-life visuals

Fit more of your creative work on a 34" 5K display[1] plus see more and scroll less with a 21:9 aspect ratio[2].

Freedom to share with a detachable camera
Freedom to share with a detachable camera

The detachable, magnetic 16MP binning camera lets you swap between multiple angles for showcasing your work.

Powerful processor to handle large files
Powerful processor to handle large files

With an Intel® Processor[3] and NVIDIA® Graphics, you have the freedom to create and power to handle large files.

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 2 TB PCIe SSD storage.

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Wireless charging

Experience a new level of convenience with wireless charging built right into the base. Just place any compatible smartphone onto the base for completely cord-free charging.

21:9 aspect ratio

See more on your screen with less scrolling with a 21:9 aspect ratio.

An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

A dynamic processor that adapts to you for superior multi-tasking performance

12th Gen Intel® Core™ processors distributes performance where you need it the most — saving you time and increasing your ability to do the things you actually want. [3]

The Ultimate Play

The GeForce RTX™ 3080 delivers the ultra performance that gamers crave, powered by Ampere—NVIDIA’s 2nd gen RTX architecture. [5]

Intel® UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [6]

Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [11]

WUHD IPS resolution

See true-to-life visuals in vibrant 5120x2160 resolution with a wide viewing area so you can see more of your screen. [7]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [8]

ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [9]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [4]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi [10]

Display
Display diagonal *
86.4 cm (34")
Display resolution *
5120 x 2160 pixels
Touchscreen *
No
HD type *
WUHD
Display brightness
500 cd/m²
Display surface
Matt
Panel type
IPS
RGB colour space
DCI-P3
Anti-glare screen
Yes
Colour gamut
98%
Tilt angle range
-5 - 20°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900
Processor cores
16
Processor threads
24
Processor boost frequency
5.1 GHz
Processor frequency *
2.4 GHz
Processor cache
30 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
4000 MHz
Memory layout (slots x size)
2 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Speakers manufacturer
Bang & Olufsen
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Total megapixels
16 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Thunderbolt 4 ports quantity
2
HDMI ports quantity *
1
DisplayPorts quantity
3
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Design
Colour name
Turbo silver rear cover, dark chrome logo, turbo silver aluminum base and stand
Product colour *
Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Introduction year
2022
Performance
Product type *
All-in-One PC
Market positioning
Premium
Motherboard chipset
Intel H670
Software
Operating system installed *
Windows 11 Home
Trial software
25 GB Dropbox storage for 12 months
Pre-installed software
Duet® for HP (30 day free trial); ExpressVPN (30 day free trial); LastPass Premium (30 day free trial), 1 month trial for new Microsoft 365 customers, McAfee Online Protection 30-day trial; 1-month Adobe free trial offer
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Switch
Yes
HP Support Assistant
Yes
HP segment
Home
HP Security tools
Kensington Security lock slot
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting; HP Command Center; myHP
HP GTIN (EAN/UPC)
197192676189
Power
AC adapter power
330 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
817.2 mm
Depth (with stand)
223 mm
Height (with stand)
368.4 mm
Weight (with stand)
11 kg
Weight
11.1 kg
Package width
975 mm
Package depth
290 mm
Package height
665 mm
Package weight
17.4 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Sustainable technologies and materials
15% post-consumer recycled plastic; Ocean-bound plastic
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wireless
Logistics data
Harmonized System (HS) code
8471490000
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
86.36 cm
Number of free internal memory expansion slots
2
Infrared (IR) camera
Yes