location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M110w Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet M110w Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MD66F#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850676970 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 361701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2025 12:37:50
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M110w Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Direct printing
  • - USB port Wi-Fi Bluetooth
  • - Maximum duty cycle: 8000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 500 MHz
More>>>
HP's smallest laser in its class

HP's smallest laser in its class[1] designed for efficient performance.
Maximise your uptime with print speeds up to 20 ppm in A4.[4]
Get wireless with self-reset to help you stay connected.[6]
Smartly and elegantly designed, so it’s simple and intuitive to use.

Productivity from your phone

Get high-quality scanning, and share to Dropbox, Google Drive or cloud – from your phone with HP Smart app.[2]
Quickly access and print documents on your smartphone, from Dropbox and Google Drive, using HP Smart app.[2]
With HP Smart app, take a photo as a copy, and send it to your printer from your smartphone.[2]
Eliminate steps in repetitive tasks with Shortcuts.[2] Scan to the cloud, email, and more in just a tap.[2]

Help save resources without sacrificing performance

HP Auto-On/Off Technology – intelligence can turn your printer on when you need it and off when you don’t.[7]
This HP LaserJet meets ecolabel requirements, including ENERGY STAR® and BLUE ANGEL.

Legendary laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Simple control

Get quick and easy printing directly at the LED with buttons.

Fast printing

Get print speeds up to 21/20ppm.[4] [4]

Seamless setup

Get started fast with simple setup that guides you through each step, with HP Smart app.[2] [2]

Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, or cloud – from your phone with HP Smart app.[2] [2]

Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[2] [2]

Extend your printing reach

Get wireless with self-reset to help you stay connected.[5] [5]

On when you need it, off when you don’t

Help save energy with HP Auto-On/Auto-Off Technology.[7] [7]

Connect your printer with USB

Easily connect your printer to your computer with the built-in USB port.[8] [8]

Printing
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
20 s
Time to first page (black, normal)
8.5 s
Print margins (top, bottom, right, left)
2 mm
Secure printing
Yes
Features
Maximum duty cycle *
8000 pages per month
Recommended duty cycle
100 - 1000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
China, Japan, Philippines, Thailand, Vietnam
Replacement cartridges
HP 142A Black LaserJet Toner Cartridge (~950), W1420A
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C5, DL
Custom media width
105 - 216 mm
Custom media length
148 - 355.6 mm
Paper tray media weight
65 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
48 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
No
Control type
Buttons
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55035:2017; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Power
Power consumption (printing) *
361 W
Power consumption (ready)
3.2 W
Power
Power consumption (PowerSave)
0.05 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.256 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, Post-Consumer Recycled Plastic
Sustainable technologies and materials
Recyclable through HP Planet Partners; Contains post-consumer recycled plastic
Carbon footprint
Total carbon footprint (kg of CO2e)
60
Carbon emissions, manufacturing (kg of CO2e)
41
Carbon emissions, logistics (kg of CO2e)
2
Carbon emissions, end-of-life (kg of CO2e)
7
Total carbon emissions, w/o use phase (kg of CO2e)
15
Weight & dimensions
Width
346 mm
Depth
189 mm
Height
159 mm
Weight
3.8 kg
Packaging data
Package width
378 mm
Package depth
198 mm
Package height
222 mm
Package weight
4.8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
300 pages
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Instant Ink
Yes
HP Auto-On/Auto-Off
Yes
HP Dynamic security
Yes
HP GTIN (EAN/UPC) with options
(ABT) 194850676956; (ABY) 194850676963; (B19) 194850676970; (BAZ) 194850676987
HP GTIN (EAN/UPC)
194850676956, 194850676963, 194850676970, 194850676987
Logistics data
Harmonized System (HS) code
84433210
Technical details
Master (outer) cases per pallet layer
15 pc(s)
General Product Safety Regulation (GPSR) URL
https://support.hp.com/gb-en/product/details/hp-laserjet-m109-m112-printer-series/model/30190476?sku=7MD66F ; https://h10032.www1.hp.com/ctg/Manual/c07833318.pdf ; https://h10032.www1.hp.com/ctg/Manual/c07833318.pdf
Other features
Recommended system requirements
Microsoft® Windows® 11, 10, 2 GB available hard disk space, Internet connection, Microsoft® Internet Explorer or Edge.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
23 dB
Acoustic pressure emissions bystander (ready)
16 dB
Manufacturer warranty
One-year limited warranty. Warranty and support options vary by product, country, and local legal requirements
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)