location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SBUY 475 DUAL-MODE WL KBD U.S. ENGLISH LOCALIZATION keyboard Universal RF Wireless + Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBUY 475 DUAL-MODE WL KBD U.S. ENGLISH LOCALIZATION
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7N7B9AA#ABA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192767665 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 11:48:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP SBUY 475 DUAL-MODE WL KBD U.S. ENGLISH LOCALIZATION keyboard Universal RF Wireless + Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless + Bluetooth Membrane
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Keyboard key profile
Low-profile
Programmable hot keys
Yes
Key travel distance
2.5 mm
Frequency band
2.4 GHz
Bluetooth version
5.3
Country of origin
China
Design
Backlight *
No
Product colour *
Black
HP segment
Business
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
376 x 153 x 19 mm
Keyboard weight
670 g
Weight
670 g
Packaging data
Package width
426 mm
Package depth
162.7 mm
Package height
29.5 mm
Package weight
850 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Warranty card
Yes
Other features
Depth
153 mm
Height
19 mm
Width
376 mm