location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XMM 7560 R+ LTE-Advanced Pro WWAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XMM 7560 R+ LTE-Advanced Pro WWAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7P993AA#ABB
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 12:41:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP XMM 7560 R+ LTE-Advanced Pro WWAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - WWAN
  • - Mobile network generation: 4G
  • - Internal Component for: Laptop
More>>>
Connectivity and Global Flexibility

Travel the world without falling off the radar with dedicated cellular broadband. Enjoy constant connectivity across speedy, secure, and private LTE[1] networks. No more hunting down passwords or slogging through sketchy public Wi-Fi®.

Connected, Concealed

No USB stick or dongle to keep track of. Integrate your internet seamlessly into your machine for piece of mind and reliability. Just grab your computer and go.

Ports & interfaces
Connectivity technology *
Wireless
Interface *
WWAN
Network
Mobile network generation
4G
Design
Component for *
Laptop
Product colour
Black
Internal *
Yes
Compatible products
HP laptop requires configuration with WWAN panel
HP segment
Business
System requirements
Compatible operating systems
Windows 10; Windows 11
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
42 mm
Depth
31 mm
Height
2 mm
Weight
7 g
Packaging data
Package width
232 mm
Package depth
148 mm
Package height
10 mm
Package weight
59 g
Packaging content
Quick installation guide
Yes
Packaging content
Quick start poster; Warranty Card; Installation kit
Country Distributor
Switzerland 1 distributor(s)