location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet XL 3800 36-in Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet XL 3800 36-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7QR88A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905622122 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 22:27:07
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet XL 3800 36-in Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 2400 x 1200 DPI
  • - A0
  • - Ethernet LAN
  • - Internal memory: 128 MB
  • - 182 kg
More>>>
PRODUCTIVE—Speed and color in one device

Keep projects moving productively with the fastest color printer at 6 D color pages/min in its class.[1]
Produce excellent CAD lines and graphics applications in monochrome and color with one large-format device with HP Flex Tech Inks.
No time is lost waiting for printouts—this printer delivers the first page out in 20 seconds.[2]

EFFICIENT—Simple and optimized

Give users an easy one-click copy and scan experience via the intuitive 15.6-inch front panel.
Optimize space with a large-format printer that is 20% more compact.[3]
Take sustainability further with cardboard-based cartridges[4] and printer made with 33% recycled plastic.[5]

SECURE—Protect your printer, data, and network

Defend your network and data with the world’s most secure large-format printer.[6]
Protect your printer from cyberthreats with HP Wolf Enterprise.
Monitor the status of your printer with Command Center's centralized dashboard.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
2400 x 1200 DPI
Copying
Duplex copying *
Yes
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Optical scanning resolution *
600 x 600 DPI
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Features
All-In-One-multitasking
Yes
Country of origin
China
Paper handling
Maximum ISO A-series paper size *
A0
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper
ISO A-series sizes (A0...A9) *
A0, A1, A2, A3, A4
Custom media width
210 - 914 mm
Custom media length
279 - 1219 mm
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Sound power level (printing)
6.8 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
No
Brand-specific features
HP Dynamic security
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 3000 m
Certificates
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1603 mm
Depth
614 mm
Height
1225 mm
Weight
182 kg
Packaging data
Package width
1705 mm
Package depth
766 mm
Package height
1265 mm
Package weight
230 kg
Packaging content
Cables included
AC
Bundled software
HP Click for Windows and macOS, HP app for Windows, macOS, and mobile, HP Web Jetadmin, HP Security Manager, HP Easy Start, HP Print Scan Doctor, Mobile inOS printing, MPS, HP Command Center
Other features
Number of print heads
6
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)