location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Mouse Z3700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse Z3700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7UH88AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905719136 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 12:32:50
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Mouse Z3700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Travel Blue LED 1200 DPI Black, Blue
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
More>>>
Designed with flair

The sleek design complements your favorite HP devices, and fits comfortably anywhere.

Wireless convenience

The 2.4 GHz wireless connection reliably keeps you hooked up.[1]

Battery life that lasts

With up to 16 months of life on a single AA battery, this mouse was designed to push the limits.[2]

Ready for anything

Blue LED technology lets your mouse function on a wide range of surfaces, so you can work from almost anywhere.[3]

Highly accurate

1,200 optical sensors give you exceptional accuracy and incredible speed.

Plug and play

Just pop in the battery, plug in the USB receiver, and you’re good to go. No need to install anything.

Highly portable

The USB receiver fits conveniently inside the mouse, for effortless portability.

Mouse
Number of scroll wheels
1
Purpose *
Travel
Device interface *
RF Wireless
Movement detection technology *
Blue LED
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black, Blue
Surface coloration
Monochromatic
HP segment
Home
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
101 mm
Depth
60 mm
Height
25.3 mm
Weight
50 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
198 mm
Package depth
141 mm
Package height
55 mm
Package weight
150 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Brand-specific features
HP GTIN (EAN/UPC)
193905719136
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Products per master (outer) case
24 pc(s)
Master (outer) cases per pallet layer
36 pc(s)
Layers per pallet
4 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)