location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 225 Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
225 Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
805T1AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497176896 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 11:52:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 225 Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless Mechanical
  • - QWERTY English
  • - Full-size (100%) Numeric keypad Touchpad
  • - Black
  • - 1 pc(s)
More>>>
Quick is Just Your Type
Quick is Just Your Type

This chiclet-style keyboard's design is sleek. The low-profile design keeps keystrokes quick, comfy, and quite accurate...just your type.

Keystroke of Genius
Keystroke of Genius

Num pad and common controls are integrated with 12 shortcut combos with the Fn key—music, movies, volume, homepage, bookmarks, and email. Now that's a shortcut above.

No Strings Attached
No Strings Attached

Roam free from wires, clutter, and judgment with a 2.4 GHz wireless connection via simple dongle.

Chiclet-style Keyboard

Low-profile chiclet-style keys are quick, comfy, and accurate.

Long Battery Life

Keep typing with a battery life of up to 16 months with 1 AAA battery. [1]

2.4 GHz Wireless Connection

Roam free from wires and clutter with a reliable 2.4 GHz wireless connection via simple dongle.

12 Shortcut Combos

12 shortcut combos with the Fn keys— volume, homepage, bookmarks, and more.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
Touchpad
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Frequency band
2.4 GHz
Certification
CE; FCC; RCM; MPTC; WPC; SDPPI; NTC; IMDA; SIRIM; TRA; EAC; MoC; ICASA; UKCA; KCC; VCCI; ANRT; RATEL; BIS; ANATEL; Telec; MOICT; Rohs; UkrSEPRO; iCTqatar; NOM
Country of origin
China
Design
Backlight *
No
Product colour *
Black
LED indicators
Battery
HP segment
Business
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
1
Service life of battery
16 month(s)
Mouse
Mouse included *
No
Sustainability
Sustainable technologies and materials
Packaging is recyclable
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 197497176896; (ABU) 197497176971; (AC3) 197497177022
HP GTIN (EAN/UPC)
197497176896, 197497176971, 197497177022
Weight & dimensions
Keyboard dimensions (WxDxH)
425.9 x 146.1 x 26.8 mm
Keyboard weight
425.5 g
Weight
425.5 g
Packaging data
Package width
441 mm
Package depth
173 mm
Package height
32 mm
Package weight
580 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Depth
146.1 mm
Height
26.8 mm
Width
425.9 mm
Country Distributor
Nederland 5 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)