- - Home
- - RF Wireless Membrane
- - QWERTY
- - Full-size (100%) Numeric keypad
- - Island-style keyboard
- - Black
- - 1 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220 Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
805T2AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497177329

Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:
- USB is the most modern. You can recognize it by the rectangular connector.
- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.
- Bluetooth is another modern (wireless) connection method.
Keyboards

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
39032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
25 Jul 2025 11:52:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
(2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Quick is Just Your Type
This chiclet-style keyboard's design is sleek. The low-profile design keeps keystrokes quick, comfy, and quite accurate...just your type.
Keystroke of Genius
Num pad and common controls are integrated with 12 shortcut combos with the Fn key—music, movies, volume, homepage, bookmarks, and email. Now that's a shortcut above.
No Strings Attached
Roam free from wires, clutter, and judgment with a 2.4 GHz wireless connection via simple dongle.
Chiclet-style Keyboard
Low-profile chiclet-style keys are quick, comfy, and accurate.
Long Battery Life
Keep typing with a battery life of up to 16 months with 1 AAA battery. [1]
2.4 GHz Wireless Connection
Roam free from wires and clutter with a reliable 2.4 GHz wireless connection via simple dongle.
12 Shortcut Combos
12 shortcut combos with the Fn keys— volume, homepage, bookmarks, and more.
Keyboard
Recommended usage
*
Home
Connectivity technology
*
Wireless
Device interface
*
RF Wireless
Keyboard key switch
*
Membrane
Keyboard layout
*
QWERTY
Pointing device
*

Keyboard form factor
*
Full-size (100%)
Numeric keypad
*

Keyboard keys operating life
10 million characters
Keyboard key profile
Low-profile
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight
*

Keyboard style
Straight
Island-style keyboard

Product colour
*
Black
HP segment
Home
Power
Power source type
*
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
1
Mouse
Mouse included
*

System requirements
Windows operating systems supported
Windows 10, Windows 11
Brand-specific features
HP GTIN (EAN/UPC)
197497177459
Weight & dimensions
Keyboard dimensions (WxDxH)
425.9 x 146.1 x 26.8 mm
Keyboard weight
425.5 g
Weight
425.5 g
Packaging data
Package width
441 mm
Package depth
173 mm
Package height
32 mm
Package weight
580 g
Packaging content
Number of products included
*
1 pc(s)
Receiver included

Wireless receiver interface
USB Type-A
Batteries included

User guide

Warranty card

Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Depth
146.1 mm
Height
26.8 mm
Width
425.9 mm
1
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.