location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 245 Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245 Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81S67AA#AC3
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 11:14:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Lock On with Bluetooth 5.1
Lock On with Bluetooth 5.1

Lose the dongle with the a mouse that has Bluetooth 5.1 wireless connectivity. Picks up power efficiency, and ensures a longer and stronger connection.

Smooth, Speedy, Sensitive
Smooth, Speedy, Sensitive

This mouse's optical sensor has super accurate tracking at 1600 DPI to precisely pick up every flick of your wrist—smooth, speedy, and sensitive.

Thoughtfully designed
Thoughtfully designed

Whether you’re right or left-handed, this mouse is designed for you. It also sports three buttons and a scroll wheel.

Long Battery Life

Up to 15 months of battery life with one AA battery. [1]

Portable and Productive

Enhanced precision and convenience on-the-go with a compact and portable wireless mouse.

Ambidextrous Design

Designed for both left and right-handed users, an ambidextrous mouse that offers versatile comfort.

Bluetooth® Swift Pair Connectivity

Fast, easy Bluetooth® connectivity without having to navigate the settings menu.

Weight & dimensions
Width
107 mm
Depth
60.5 mm
Height
29.3 mm
Weight
54.2 g
Packaging data
Package width
129 mm
Package depth
78 mm
Packaging data
Package height
47 mm
Package weight
120 g
Brand-specific features
HP GTIN (EAN/UPC)
197497267068
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true