location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 Fury G5 Intel Xeon W w7-3445 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 Fury G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F46ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961052961 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2025 20:13:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2025
Product end of life date
HP 82F46ET user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 Fury G5 Intel Xeon W w7-3445 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black
  • - Intel Xeon W w7-3445 2.6 GHz Processor cores: 20
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 2 TB SSD
  • - Ethernet LAN
  • - Windows 11 Pro
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
w7-3445
Processor cores
20
Processor threads
40
Processor boost frequency
4.8 GHz
Processor frequency *
2.6 GHz
Performance cores
20
Processor cache
52.5 MB
Processor cache type
L3
Processor base power
270 W
Maximum turbo power
324 W
Memory
Internal memory *
64 GB
Maximum internal memory *
2 TB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
16x DIMM
Memory clock speed
4800 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB Power Delivery (USB PD)
Yes
Ethernet LAN (RJ-45) ports
2
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 (Gen 4.x) slots
2
PCI Express x8 (Gen 3.x) slots
1
PCI Express x8 (Gen 4.x) slots
2
PCI Express x16 (Gen 4.x) slots
2
PCI Express x16 (Gen 5.x) slots
2
Design
Chassis type *
Tower
Number of 3.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Introduction year
2023
Performance
Market positioning
Performance
Motherboard chipset
Intel W790
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; Kensington lock slot; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Self-Encrypted Drives
HP Management tools
HP Driver Packs; HP Smart Support
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack Manager
HP segment
Business
Weight & dimensions
Width *
215.9 mm
Depth *
551.2 mm
Height *
444.5 mm
Weight *
22 kg
Package width
332 mm
Package depth
734 mm
Package height
636 mm
Package weight
27.9 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Keyboard type
USB