- - Premium Hybrid (2-in-1) Clamshell
- - AMD Ryzen™ 5 7530U 2 GHz Processor cores: 6
- - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS Gloss 16:9
- - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
- - 512 GB SSD
- - AMD Radeon Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Lithium-Ion (Li-Ion) 42 Wh 65 W
- - Windows 11 Pro
HP Pro x360 435 G10 AMD Ryzen™ 5 7530U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro





only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[1]
Optimize your video calls in low lighting with an HD camera and temporal noise reduction that lowers the effects of visual noise and pixelation.[7]
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[8]
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
Stop unwanted changes to security settings and help limit the spread of malware with HP Sure Run Gen5 which identifies, quarantines, and provides reporting on attackers trying to kill processes.
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[9]
Look your best wherever you work with enhanced camera features and lighting adjustments.[3]
Passed 19 MIL-STD tests[6] for durability and easily serviceable—helping make the most of your IT investment.
Keep up with daily tasks with the latest AMD CPU[2,4], long battery life, and upgradeable memory and storage.
HP Wolf Pro Security Edition PCs interlace HP Sure Click Pro with HP Sure Sense Pro providing more in-depth coverage than the standard versions through a 1-year or 3-year user license with HP Support.[5] This creates a powerful, single solution that doesn’t require an IT-managed PC environment.




























Country | Distributor |
---|---|
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.