location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G11 Intel Core Ultra 9 185H Mobile workstation 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC, AI Workstation Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86B36EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415297846 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 11:11:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power G11 Intel Core Ultra 9 185H Mobile workstation 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC, AI Workstation Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Mobile workstation Clamshell Silver
  • - Intel Core Ultra 9 185H Processor cores: 16
  • - 40.6 cm (16") WQXGA 2560 x 1600 pixels IPS
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 2 TB SSD
  • - NVIDIA RTX 3000 Ada 8 GB Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 83 Wh 150 W
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

NVIDIA Graphics

Power through projects with up to NVIDIA RTX™ 3000 Ada Generation Laptop GPU, certified for pro-apps.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[10]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Wi-Fi 6E

Get a fast and reliable connection in dense wireless environments with Wi-Fi 6E[11]

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Pro-certified power within reach

Blaze through 3D workloads with an integrated or discrete GPU,[1] Intel CPU,[7] and large memory configurations.

Durable all-aluminum chassis

Designed to pass rigorous military standard testing[3] this PC is built to last with a distinctly premium touch.

Connect. Communicate. Collaborate

Collaborate effectively with ZBook Power. The 5MP camera,[1] Wi-Fi 6E,[8] and a long lasting battery[9] let you seamlessly connect

Help protect our shared future with PCs that drive towards increasing sustainability.

At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT Gold registered[5] and the outer box packaging is 100% sustainably sourced[6].

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2024
Country of origin
China
Original brand name
HP
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
40.6 cm
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 9
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
185H
Processor cores
16
Processor threads
22
Processor boost frequency
5.1 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
2.3 GHz
Efficient-core base frequency
1.8 GHz
Low Power Efficient-core Base Frequency
1000 MHz
Processor cache
24 MB
Processor cache type
L3
Processor base power
45 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Dual-channel
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX 3000 Ada
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Number of discrete graphics cards
1
Audio
Built-in speaker(s)
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Keyboard special features
Odolná proti polití
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system installed *
Windows 11 Pro
Bundled software
HP Wolf Pro Security Edition (1 year)
Brand-specific features
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam 5MP
HP Artificial Intelligence
AI PC, AI Workstation
HP segment
Business
HP GTIN (EAN/UPC)
198415297846
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Nano
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Sustainable technologies and materials
Low halogen; Bulk packaging available; External power supply 90% efficiency; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 60% post-consumer recycled plastic
Weight & dimensions
Width
359.4 mm
Depth
251 mm
Height
22.9 mm
Weight *
2.12 kg
Packaging data
Package width
552 mm
Package depth
69 mm
Package height
345 mm
Carbon footprint
Total carbon footprint (kg of CO2e)
280
Carbon emissions, manufacturing (kg of CO2e)
225
Carbon emissions, logistics (kg of CO2e)
22
Total carbon emissions, w/o use phase (kg of CO2e)
27
Packaging content
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
8471300000
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Manufacturer warranty
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair.
Country Distributor
United Kingdom 6 distributor(s)
Czech Republic 1 distributor(s)