location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 3950 MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP PageWide XL 3950 MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86Z37F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701864707 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 17:13:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Fast mono and color print, keep cost under control

Don’t waste time waiting on prints—high-productivity monochrome and color speeds up to ANSI 10 D pages/min.[2]
Excellent technical prints with HP PageWide XL pigment inks—vivid color, crisp lines, fine detail beat LED.[3]
Save with low running costs in mono and color[4] and with up to 10 times lower energy consumption.[5]
Eco-Carton replaces plastic cartridge—80% reduction in plastic and 66% C02e reduction[6], free take back.[7]

Enhanced print/scan/copy for extreme simplicity

Easy printing and workflow efficiency with HP Click, HP SmartStream software, HP SmartTracker cost control.
The market’s largest 15-inch touchscreen[8] makes it easy to operate from the front and the back.
Scan on the fly, gain agile digitalization with live scan preview and contextual post-edit capabilities.
Easy collaboration—access personal/network group folders at touchscreen; print, save, and share right away.

World class printer protection with HP Wolf Pro Security

Best network protection with HP Connection Inspector dynamic security, HP Secure Boot, and Whitelisting.[1]
Keep your fleet secure and set security preferences—any time—with HP Security Manager software.
Control who accesses the printer and its confidential documents with secure user authentication.

Printing
Print resolution colour
1200 x 1200 DPI
Maximum resolution *
1200 x 1200 DPI
Page description languages *
TIFF, HP-GL/2, JPEG
Scanning
Optical scanning resolution
1200 x 1200 DPI
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
Performance
Internal memory
8192 MB
Country of origin
Malaysia
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KC)
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (sleep)
16 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1955 mm
Depth
785 mm
Height
1414 mm
Weight
452 kg
Packaging data
Package width
2257 mm
Package depth
1040 mm
Package height
1578 mm
Package weight
621 kg
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)