location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 872V1AA microphone Black Podcast microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
872V1AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872V1AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497651058 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2025 07:42:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 872V1AA microphone Black Podcast microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Podcast microphone -7.5 dB 20 - 20000 Hz 32 Ω Cardioid/Bidirectional/Omnidirectional microphone
  • - Wired Device interface: 3.5 mm (1/8") 3 m
  • - Black
  • - Power source: USB
More>>>
Microphone
Microphone sensitivity
-7.5 dB
Microphone frequency
20 - 20000 Hz
Type *
Podcast microphone
Microphone Total Harmonic Distortion (THD)
0.05%
Microphone input impedance
32 Ω
Bit rate
24 bit
Sample rate
96 kHz
Microphone Signal-to-Noise Ratio (SNR)
100 dB
Microphone direction type
Cardioid/Bidirectional/Omnidirectional microphone
Ports & interfaces
Connectivity technology *
Wired
Device interface *
3.5 mm (1/8")
USB port
Yes
USB connector type
USB Type-A
Performance
Product colour *
Black
LED backlight
Yes
Cable length
3 m
Power
Power source *
USB
Technical details
Warranty period
2 year(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Polska 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)