location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 110W USB-C Laptop Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110W USB-C Laptop Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B3Y2UT#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122961030 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 12:59:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 110W USB-C Laptop Charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 110 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
More>>>
Fast, Dynamic Charging
Fast, Dynamic Charging

Power through your day with a fast, universal[1] laptop charger that delivers a huge 110 W of juice. Light and compact, it’s an ideal travel companion that also offers dynamic charging (5V, 9V, 15V or 20V) based on device needs.

Simultaneous Multi-Device Charging
Simultaneous Multi-Device Charging

Tap into 100W of USB-C® power and an additional 10W USB-A port for simultaneously charging a phone or tablet. Works across Windows®, Mac® and Chrome platforms for maximum flexibility.

High Power. Lower Impact.
High Power. Lower Impact.

Compliant with the latest IEC 62368-1 safety standard, and tested with strict industry standards, this laptop charger incorporates multiple safeguards to protect you and your devices against surge, overcharging, overcurrent, and overheating. Plus, it contains 30% post-consumer recycled materials[2] and comes in recyclable packaging[3].

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
110 W
HP segment
Business
Design
Product colour *
Black
Packaging content
Quantity per pack *
1 pc(s)
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198122961030; (ABU) 198122961115
HP GTIN (EAN/UPC)
198122961030, 198122961115
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)