location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 695 Rechargeable Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
695 Rechargeable Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8F1Y4AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786418884 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 12:17:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 695 Rechargeable Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 4000 DPI Black
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries
  • - Rechargeable Lithium-Ion (Li-Ion)
More>>>
Wander Wirelessly
Wander Wirelessly

This Bluetooth® mouse delivers on-the-go productivity wherever work takes you. Plus, you’ll get up to 4 months of battery life[3] from one fast wireless Qi[2] or USB-C® charge. Paired with quiet clicking, you can work confidently, anywhere.

Connect. Go.
Connect. Go.

Easily connect to up to three devices with just one mouse. Work seamlessly from wherever with an instant, dongle-free, connection via low-energy Bluetooth® and Microsoft Swift Pair.

Personalized Performance
Personalized Performance

Customize your mouse to how you work and where you work best. Enjoy high sensitivity (4000 dpi) and the freedom to track on virtually any surface[4]. With HP Accessory Center app, you’re able to program six buttons[1] to your workflow and maximize productivity. Plus, a 4-D tilt wheel delivers effortless horizontal scrolling.

Wireless or Wired Charging

Fast charge with a Qi wireless charging or USB-C® cable. [2]

Six Programmable Buttons

Personalize productivity with the HP Accessory Center app. [1]

Bluetooth Swift Pair Connectivity

Fast, easy Bluetooth® connectivity without the settings menu.

Enhanced 4-Way Scrolling

Perfect for viewing wide documents or Web pages, the customizable D tilt wheel provides left/right and up/down scrolling, as well as programmable features. [1]

Mouse
Purpose *
Office
Device interface *
Bluetooth
Movement resolution *
4000 DPI
Scroll type *
Wheel
Buttons quantity *
7
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Power
Power source *
Batteries
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
5 W
USB Type-C required charging power (max) *
15 W
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
108.6 mm
Depth
61.6 mm
Height
38.3 mm
Weight
88.7 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
106 mm
Package depth
463 mm
Package height
125 mm
Package weight
179 g
Brand-specific features
HP GTIN (EAN/UPC)
196786418884
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)