location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 Dual Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 Dual Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8R3U1UT#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122961290 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 13:06:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 255 Dual Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1600 DPI Black
  • - Ambidextrous RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
More>>>
Frustration-Free Connectivity
Frustration-Free Connectivity

With switchable dual-mode connectivity and plug-and-play simplicity, you can now connect quickly and easily to almost any device in the way you want. Choose from 2.4GHz wireless connectivity via a USB-A dongle or Bluetooth® 5.0+ wireless. And it’s all compatible with Windows®, ChromeOS, and macOS®[2].

Performance and Power
Performance and Power

Get the performance you need to work on any task and virtually any surface. One AA battery can last up to 12 months[3], while a 1600 DPI optical sensor delivers smooth, precise control. And with multi-surface sensor technology, you can track on multiple surfaces[1].

Designed for Comfort with the Environment in Mind
Designed for Comfort with the Environment in Mind

Here’s a full-size ambidextrous mouse that not only feels comfortable to use in either hand with its non-slip side grips and quiet click keys. It contains 50% post-consumer recycled plastics[4] and comes in 100% recyclable packaging[5].

Contains Recycled Materials

HP is committed to reducing plastic in landfills and oceans. This mouse contains 50% post-consumer recycled plastic and 100% recyclable packaging. [4,5]

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
69.3 mm
Depth
115 mm
Height
38.2 mm
Weight
68.3 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
135 mm
Package depth
87 mm
Package height
45 mm
Package weight
140 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Brand-specific features
HP GTIN (EAN/UPC)
198122961290
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)