location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 685 Comfort Dual-Mode Keyboard and Mouse Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
685 Comfort Dual-Mode Keyboard and Mouse Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6L7UT#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122954759 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 12:11:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 685 Comfort Dual-Mode Keyboard and Mouse Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Made for comfort, built for success
Made for comfort, built for success

No matter the task, this tech puts your workforce in total comfort. Natural contours and mouse side grips help increase comfort. A specially designed wave shape keyboard with three adjustable angles and relaxing wrist rest puts hands at ease to elevate your workflow.

Personal. Powerful. Unstoppable
Personal. Powerful. Unstoppable

Adapt your workspace to work for your business with features like programmable[1] shortcuts, and a 4D tilt wheel with vertical and horizontal fast scroll. Quiet typing and clicks boost focus while fast scrolling and multi-surface tracking keep you in the action.

Quite the (secure) pair
Quite the (secure) pair

Be secure in knowing this dual-mode keyboard and mouse syncs to your business’ devices worry-free. Seamless Bluetooth® and dependable HP Unifying Dongle protect everything you connect. Engineered for Intel® Evo™ devices and multi-OS[2] compatibility for smoother, safer workflow on the fly.

HP Unifying Dongle

Easily connect to multiple devices. Pair with up to eight devices with either a USB-A nano-dongle or up to three devices via 2.4G Bluetooth®.

Safe to Sanitize

Easy to clean, this combo was designed to withstand the cleaning power of household disinfectant wipes up to 1,000 times. [5]

Fast Scroll Mode

Easily adjust the scroll speed to your preference. Effortlessly zip through webpages or lines of code using the fast scroll wheel.

4-Way Scroll

Work more efficiently in projects like a spreadsheet by scrolling up and down as well as side-to-side.

Up to 20 Months (Mouse) and 36 Months (Keyboard) of Battery Life

Up to 20 months of battery life from 1 AA battery (mouse); Up to 36 months of battery life from 2 AA batteries (keyboard). [6]

The Key to AI

With one keyboard key, access the power of Microsoft Copilot, an AI-powered assistant to help you simplify tasks, collaborate, and work smarter. [4]

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
12 million characters
Keyboard key profile
Low-profile
Key travel distance
2 mm
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Curved
Island-style keyboard
Yes
Wrist rest
Yes
Product colour *
Black
HP segment
Business
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Form factor
Right-hand
Movement resolution
4000 DPI
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse
Mouse battery type
AA
Number of batteries (mouse)
1
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198122954667; (ABU) 198122954711; (AC3) 198122954759
HP GTIN (EAN/UPC)
198122954667, 198122954711, 198122954759
Weight & dimensions
Keyboard dimensions (WxDxH)
442.3 x 214.4 x 35.2 mm
Mouse dimensions (WxDxH)
120 x 69.1 x 42.2 mm
Weight
845 g
Packaging data
Package width
470 mm
Package depth
292 mm
Package height
50 mm
Package weight
1.49 kg
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Warranty card
Yes
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true