location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 680 Comfort Dual-Mode Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
680 Comfort Dual-Mode Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6L8AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498231235 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 13:14:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 680 Comfort Dual-Mode Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless + Bluetooth
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Work in your comfort zone
Work in your comfort zone

Make any long day feel easier with this comfort-first keyboard. Its wave-like shape, adjustable typing angles with front and back tilt, and cushioned palm rest help you power through even the hardest days with features built to keep you at your best.

Every function, fine-tuned
Every function, fine-tuned

Discover the customizable keyboard that makes quick work of any task. Find your angle in three positions — flat (3.2°), neutral incline (6.7°), and negative tilt (8.08°). Create custom shortcuts with 23 programmable keys[1]. Plus, quiet keycaps help improve focus.

Connect. Secure. Go
Connect. Secure. Go

Be secure in knowing this dual-mode keyboard syncs multiple devices worry-free. Pair and switch between Bluetooth® or HP Unifying Dongle across devices. Engineered for Intel® Evo™ and multi-OS[2] compatible, you’re ready to connect to a smoother, more secure workflow.

HP Unifying Dongle

Easily connect to multiple devices. Pair with up to eight devices with either a USB-A nano-dongle or up to three devices via 2.4G Bluetooth®.

Safe to Sanitize

Easy to clean, this keyboard was designed to withstand the cleaning power of household disinfectant wipes up to 1,000 times. [5]

Up to 36 Months of Battery Life

Up to 36 months of battery life from 2 AA batteries. [6]

The Key to AI

With one key, access the power of Microsoft Copilot, an AI-powered assistant to help you simplify tasks, collaborate, and work smarter. [4]

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
12 million characters
Frequency band
2.4 GHz
Design
Backlight *
No
Ergonomic design
Yes
Product colour *
Black
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Service life of battery
36 month(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 197498231235; (ABU) 197498231358
HP GTIN (EAN/UPC)
197498231235, 197498231358
Weight & dimensions
Keyboard dimensions (WxDxH)
442.3 x 214.4 x 35.2 mm
Keyboard weight
845 g
Weight
845 g
Packaging data
Package width
470 mm
Package depth
250 mm
Package height
50 mm
Package weight
1.22 kg
Packaging content
Number of products included *
1 pc(s)
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Depth
214.4 mm
Height
35.2 mm
Width
442.3 mm
Country Distributor
Nederland 4 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)